TE Connectivity High Speed Backplane Connectors 1410128-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Right Number of Columns : 16 Number of Positions : 192 Number of Rows : 12 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Applied to Printed Circuit Board Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Right Number of Columns : 16 Number of Positions : 192 Number of Rows : 12 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Applied to Printed Circuit Board Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1410128-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1410128-1
High Speed Backplane Connectors 1410128-1
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 25.4 MM  [1 INCH ] Guide Location : Right Number of Columns : 16 Number of Positions : 192 Number of Rows : 12 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Applied to Printed Circuit Board Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Card Slot Centerline : 25.4 MM  [1 INCH ]
  • Guide Location : Right
  • Number of Columns : 16
  • Number of Positions : 192
  • Number of Rows : 12
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.8 MM  [.071 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]
  • Number of Shrouded Sides : 0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Applied to Printed Circuit Board Type : Backplane
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Multigig Rt T2 1
Chicago, IL, United States
Multigig Rt T2 1" Bp Full Rght Te Connectivity
31M3292
Multigig Rt T2 1" Bp Full Rght Te Connectivity 31M3292
MULTIGIG RT T2 1" BP FULL RGHT

MULTIGIG RT T2 1" BP FULL RGHT

Supplier's Site
Backplane Connectors - Specialized - 1410128-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1410128-1
Backplane Connectors - Specialized 1410128-1
CONN RCPT 192POS PCB

CONN RCPT 192POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410128-1 31M3292 1410128-1
Product Name High Speed Backplane Connectors Multigig Rt T2 1" Bp Full Rght Te Connectivity Backplane Connectors - Specialized
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products