TE Connectivity High Speed Backplane Connectors 1410992-3

Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 15 Number of Positions : 135 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 15 Number of Positions : 135 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1410992-3 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1410992-3
High Speed Backplane Connectors 1410992-3
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Center Number of Columns : 15 Number of Positions : 135 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Center
  • Number of Columns : 15
  • Number of Positions : 135
  • Number of Rows : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.8 MM  [.071 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Backplane
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 1410992-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410992-3
Backplane Connectors 1410992-3
VITA 41 RTM, Interim BP assy

VITA 41 RTM, Interim BP assy

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1410992-3
Backplane Connectors 1410992-3
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connectors - Specialized - 1410992-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1410992-3
Backplane Connectors - Specialized 1410992-3
CONN RCPT VITA46 63POS PCB

CONN RCPT VITA46 63POS PCB

Supplier's Site Datasheet
Vita 41 Rtm, Interim Bp Assy Te Connectivity - 97X2939 - Newark, An Avnet Company
Chicago, IL, United States
Vita 41 Rtm, Interim Bp Assy Te Connectivity
97X2939
Vita 41 Rtm, Interim Bp Assy Te Connectivity 97X2939
VITA 41 RTM, Interim BP assy

VITA 41 RTM, Interim BP assy

Supplier's Site
Vita 41 Rtm, Interim Bp Assy Amp - Te Connectivity - 87AJ9344 - Newark, An Avnet Company
Chicago, IL, United States
Vita 41 Rtm, Interim Bp Assy Amp - Te Connectivity
87AJ9344
Vita 41 Rtm, Interim Bp Assy Amp - Te Connectivity 87AJ9344
VITA 41 RTM, Interim BP assy

VITA 41 RTM, Interim BP assy

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410992-3 1410992-3 1410992-3 97X2939
Product Name High Speed Backplane Connectors Backplane Connectors Backplane Connectors - Specialized Vita 41 Rtm, Interim Bp Assy Te Connectivity
Category Board to Board Connector
Mounting Board Mount
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data