DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1550
1600
1650
1700
1750
1780
1790
1800
1810
1820
1830
1838
1839
1840
1841
1842
1843
1844
1845
1846
1847
1848
1849
1850
1860
1870
1880
1890
1900
1910
1950
2000
2050
2100
2150
2200
2212
| Product Name | Notes |
|---|---|
| "10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "10 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "10 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "10 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "100 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "12 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "2 Rectangular Connectors - Housings Plug Blue 0.130"" (3.30mm)" | |
| "2 Rectangular Connectors - Housings Plug Natural 0.130"" (3.30mm)" | |
| "2 Rectangular Connectors - Housings Plug Red 0.130"" (3.30mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Blue 0.130"" (3.30mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Natural 0.130"" (3.30mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Red 0.130"" (3.30mm)" | |
| "20 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "20 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "26 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "3 Rectangular Connectors - Housings Plug Blue 0.130"" (3.30mm)" | |
| "3 Rectangular Connectors - Housings Plug Natural 0.130"" (3.30mm)" | |
| "3 Rectangular Connectors - Housings Plug Red 0.130"" (3.30mm)" | |
| "3 Rectangular Connectors - Housings Receptacle Blue 0.130"" (3.30mm)" | |
| "3 Rectangular Connectors - Housings Receptacle Natural 0.130"" (3.30mm)" | |
| "3 Rectangular Connectors - Housings Receptacle Red 0.130"" (3.30mm)" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "4 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "4 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "4 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "4 Rectangular Connectors - Housings Plug Blue 0.130"" (3.30mm)" | |
| "4 Rectangular Connectors - Housings Plug Natural 0.130"" (3.30mm)" | |
| "4 Rectangular Connectors - Housings Plug Red 0.130"" (3.30mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Blue 0.130"" (3.30mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Natural 0.130"" (3.30mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Red 0.130"" (3.30mm)" | |
| "40 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "40 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "50 Position Receptacle Connector 0.016"" (0.40mm) Surface Mount, Right Angle Gold" | |
| "50 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "50 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "52 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "6 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "6 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "6 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "6 Rectangular Connectors - Housings Plug Blue 0.130"" (3.30mm)" | |
| "6 Rectangular Connectors - Housings Plug Natural 0.130"" (3.30mm)" | |
| "6 Rectangular Connectors - Housings Plug Red 0.130"" (3.30mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Blue 0.130"" (3.30mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Natural 0.130"" (3.30mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Red 0.130"" (3.30mm)" | |
| "60 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "60 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "68 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "8 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "8 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "8 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "8 Rectangular Connectors - Housings Plug Natural 0.130"" (3.30mm)" | |
| "8 Rectangular Connectors - Housings Plug Red 0.130"" (3.30mm)" | |
| "8 Rectangular Connectors - Housings Receptacle Natural 0.130"" (3.30mm)" | |
| "8 Rectangular Connectors - Housings Receptacle Red 0.130"" (3.30mm)" | |
| "80 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "80 Position Receptacle Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold" | |
| "Connector Header Panel Mount, Through Hole, Right Angle 24 position 0.125"" (3.18mm)" | |
| "Connector Header Through Hole 100 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 20 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 26 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 26 position 0.125"" (3.18mm)" | |
| "Connector Header Through Hole 32 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 34 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 34 position 0.125"" (3.18mm)" | |
| "Connector Header Through Hole 40 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 40 position 0.125"" (3.18mm)" | |
| "Connector Header Through Hole 50 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 52 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 60 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 68 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 80 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 100 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.125"" (3.18mm)" | |
| "Connector Header Through Hole, Right Angle 32 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.125"" (3.18mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.125"" (3.18mm)" | |
| "Connector Header Through Hole, Right Angle 50 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 52 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 60 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 68 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole, Right Angle 80 position 0.050"" (1.27mm)" | |
| 100 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 2.92mm Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Compression | |
| 2.92mm Connector Receptacle, Female Socket 50Ohm Surface Mount Compression | |
| 20 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 24 Position Rectangular Receptacle Connector IDC Gold 24 AWG | |
| 26 Position Rectangular Receptacle Connector IDC Gold 24 AWG | |
| 26 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 32 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 34 Position Rectangular Receptacle Connector IDC Gold 24 AWG | |
| 34 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 40 Position Rectangular Receptacle Connector IDC Gold 24 AWG | |
| 40 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 50 Position Rectangular Plug Connector Solder Gold 34-36 AWG, 36-44 AWG | |
| 50 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 52 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 60 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 68 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 740 EXTENSION, SPEEDTEC | |
| 80 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm | |
| CONN 2.92MM RCPT STR 50 OHM SMD | |
| CONN RCPT 10POS 0.1 GOLD SMD | |
| CONN RCPT 6POS 0.1 GOLD SMD | |
| Connector Cap (Cover), Shell For HJ1 Series | |
| Connector Position | |
| Connector Pull Bar For HJ1 Series | |
| Connector Retainer For HIL Series Housings | |
| Connector | |
| COST EFFECTIVE SURFACE MOUNT SOC | |
| Female Insert without Contacts Black 86 (47 + 39 Power) Position Crimp | |
| HDMI Receptacle Connector 19 Position Panel Mount | |
| Male Insert without Contacts Black 86 (47 + 39 Power) Position Crimp | |
| RECEPTACLE, 1 POS., 43.5GHZ, -55 | |
| RECEPTACLE, MIL, 1POS., SCREW FI | |
| RECEPTACLE, MIL, STRAIGHT, -55 | |
| SPE M12 12.5 MM PCB INSERT, FRON | |
| SPE M12 12.5 PCB INSERT, REAR MO | |
| SPE M12 8 MM PCB INSERT, FRONT M | |
| SPE M12 8 MM PCB INSERT, REAR MO | |
| SPE M12 PCB ANGLED SOLDERING INS | |
| SPE M8 SPE PCB INSERT, STRAIGHT, | |
| Terminal Connector Rectangular Lug, Grounding 2/0-1 AWG | |
| Terminal Connector Rectangular Lug, Grounding 2/0-4/0 AWG | |
| Terminal Connector Rectangular Lug, Grounding 4-8 AWG 1/4 Stud | |
| Terminator Coax Connector Plug, Male Pin 2.92mm 50 Ohms |
| << Prev | Next >> |