DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1550
1600
1650
1700
1750
1790
1800
1810
1820
1830
1840
1841
1842
1843
1844
1845
1846
1847
1848
1849
1850
1851
1852
1853
1860
1870
1880
1890
1900
1910
1950
2000
2050
2100
2150
2200
2212
| Product Name | Notes |
|---|---|
| "110 Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "110 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "114 (95 + 19 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "125 Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "125 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "132 (110 + 22 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "132 (110 + 22 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "150 (125 + 25 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "150 (125 + 25 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "175 (125 + 50 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "55 Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "55 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "66 (55 + 11 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| "66 (55 + 11 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "77 (55 + 22 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole" | |
| "95 Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle" | |
| 110 Position Shroud for Male Pins Connector Through Hole Hard Metric, Type A | |
| 110 Position Shroud for Male Pins Connector Through Hole Hard Metric, Type AB22 | |
| 125 Position Housing for Male Pins Connector Through Hole Hard Metric, Type B | |
| 125 Position Shroud for Male Pins Connector Through Hole Hard Metric, Type AB25 | |
| 125 Position Shroud for Male Pins Connector Through Hole Hard Metric, Type B | |
| 125 Position Shroud for Male Pins Connector Through Hole | |
| 154 Position Shroud for Male Pins Connector Through Hole Hard Metric, Type B22 | |
| 176 Position Shroud for Male Pins Connector Through Hole Hard Metric, Type D | |
| 200 Position Shroud for Male Pins Connector Through Hole Hard Metric, Type E | |
| 200 Position Shroud for Male Pins Connector Through Hole Type DE | |
| 200 Position Shroud for Male Pins Connector Through Hole Type E | |
| 25 Position Shroud for Male Pins Connector Through Hole Hard Metric, Type B | |
| 25 Position Shroud for Male Pins Connector Through Hole | |
| 30 Position Shroud for Male Pins Connector Through Hole | |
| 55 Position Shroud for Male Pins Connector Through Hole Hard Metric, Type C | |
| 66 Position Shroud for Male Pins Connector Through Hole Hard Metric, Type CR11 | |
| 72 Position Shroud for Male Pins Connector Through Hole Hard Metric, Type A | |
| 88 Position Shroud for Male Pins Connector Through Hole Hard Metric, Type F | |
| 88 Position Shroud for Male Pins Connector Through Hole Type FR | |
| 95 Position Shroud for Male Pins Connector Through Hole Hard Metric, Type AB19 | |
| 95 Position Shroud for Male Pins Connector Through Hole Hard Metric, Type B19 | |
| Connector Coding Keys For Gray | |
| Connector Coding Keys For MilliPacs® Blue | |
| Connector Coding Keys For MilliPacs® Brown | |
| Connector Coding Keys For MilliPacs® Gray | |
| Connector Coding Keys For MilliPacs® Green | |
| Connector Coding Keys For MilliPacs® Ivory | |
| Connector Coding Keys For MilliPacs® Purple | |
| Connector Coding Keys For MilliPacs® Red | |
| Connector Coding Keys For MilliPacs® Yellow | |
| Connector Keying Plug For Blue | |
| Connector Keying Plug For Brown | |
| Connector Keying Plug For Gray | |
| Connector Keying Plug For Green | |
| Connector Keying Plug For Pink | |
| Connector Keying Plug For Plug Red | |
| Connector Keying Plug For Receptacle Connectors Green | |
| Connector Keying Plug For Receptacle Connectors Orange | |
| Connector Keying Plug For Receptacle Connectors Red | |
| Connector Keying Plug For Yellow | |
| Connector Latch For MilliPacs® | |
| Connector Shield For MilliPacs® Style A, AB | |
| Connector Shield For MilliPacs® Style B | |
| Connector Shield For | |
| HM2J65PEAC10AALF-HM2 RAHDR TYPAB | |
| HM2P07PAE121AALF-STP FHDR CNR TYP | |
| HM2P07PD5110E9LF-MPA C5RSTPFHDR C | |
| HM2P07PMT3F4GFLF-HM2 5RVH TYPA 0 | |
| HM2P08PAE121AALF-STP FHDR CNR TYP | |
| HM2P08PDE120ABLF-HM2 5RVH STUBTY | |
| HM2P08PDT3N0N9LF-MPA C5RSTPFHDR C | |
| HM2P08PMT375GFLF-HM2 5RVH RPU TY | |
| HM2P08PMT385GFLF-HM2 5RVH RPU TY | |
| INTERCONNECT RECTANGULAR | |
| Position Connector |
| << Prev | Next >> |