DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1550
1600
1650
1700
1750
1780
1790
1800
1810
1820
1830
1839
1840
1841
1842
1843
1844
1845
1846
1847
1848
1849
1850
1851
1860
1870
1880
1890
1900
1910
1950
2000
2050
2100
2150
2200
2212
| Product Name | Notes |
|---|---|
| "12 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "12 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "12 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "12 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "14 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "14 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "14 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "16 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "16 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "16 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "18 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "18 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "18 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "20 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "20 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "20 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "22 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "22 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "22 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "22 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "24 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "24 Position Receptacle, Bottom Entry, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "24 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Through Hole Gold" | |
| CONN RCPT 12POS 0.1 GOLD SMD | |
| CONN RCPT 14POS 0.1 GOLD SMD | |
| CONN RCPT 16POS 0.1 GOLD SMD | |
| CONN RCPT 20POS 0.1 GOLD SMD |
| << Prev | Next >> |