DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1500 1550 1600 1650 1700 1750 1790 1800 1810 1820 1830 1840 1842 1843 1844 1845 1846 1847 1848 1849 1850 1851 1852 1853 1854 1860 1870 1880 1890 1900 1910 1950 2000 2050 2100 2150 2200 2212
Product Name Notes
"100 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"110 (88 + 22 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"110 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"110 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
"125 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"125 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
"127 (95 + 32 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"128 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"132 (110 + 22 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"133 (95 + 38 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"146 (110 + 36 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"147 (125 + 22 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"150 (125 + 25 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"169 (125 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"176 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"200 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"220 (176 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"225 (200 + 25 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"244 (200 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"250 (200 + 50 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"55 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"55 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
"56 (40 + 16 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
"56 (40 + 16 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"58 (55 + 3 Power) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"6 (Power) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"66 (55 + 11 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"72 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"77 (55 + 22 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"88 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"95 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
3 (Coax or Power) Position Housing for Male Pins Connector Through Hole Hard Metric, Type N
HM2P60PAE120N9LF-HM2 5RVH STUB T
HM2P60PAE121AALF-STP FHDR CNRTYP
HM2P60PDU321N9LF-MPA C5RSTPFHDR C
HM2P70PAE121N9LF-HM2 5RVH STB TY
HM2P70PDE120ADLF-HM2 5RVH STB TY
HM2P70PMT395GFLF-HM2 5RVH RPU TY
HM2P70PMT3A5GFLF-HM2 5RVH RPU TY
HM2P71PD5111E9LF-MPA C5RSTPFHDR C
HM2P95PD8110E9LF-MPA C8RSTPFHDR C
HM2R01PA5108AALF-HM2 5R RAR TYP
HM2R02PA5100ABLF-MPA CS RCP 25P
HM2R02PA5108AALF-MPA CS 5R RA REC
HM2R02PAFA50N9LF-HM2 5R RAR CNR
Position Connector

<< Prev Next >>