DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 40 50 60 70 80 90 93 94 95 96 97 98 99 100 101 102 103 104 105 110 120 130 140 150 160 200 250 300 350 400 450 500 1000 1500 1569
Product Name Notes
"10 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"10 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"11 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"12 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"12 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"2 Position Wire to Board Terminal Block 55° (125°) Angle with Board 0.200"" (5.08mm) Through Hole"
"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"2 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"
"3 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
"3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"3 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"
"4 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"4 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"5 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"5 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
"6 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"6 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"7 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"7 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"8 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) 90°, Right Angle Through Hole"
"8 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"8 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"9 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"9 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"Connector Header Through Hole 2 position 0.098"" (2.50mm)"
"Connector Header Through Hole 3 position 0.098"" (2.50mm)"
"Connector Header Through Hole 4 position 0.098"" (2.50mm)"
"Connector Header Through Hole 4 position 0.200"" (5.08mm)"
"Connector Header Through Hole 5 position 0.200"" (5.08mm)"
"Connector Header Through Hole 6 position 0.098"" (2.50mm)"
"Connector Header Through Hole 8 position 0.098"" (2.50mm)"
"Connector Header Through Hole 8 position 0.200"" (5.08mm)"
11 (10 + 1 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
11 (10 + 1 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
13 (10 + 3 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
13 (10 + 3 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
13 (7 + 6 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
15 Position D-Sub Plug, Male Pins Connector
15 Position D-Sub Receptacle, Female Sockets Connector
17 (12 + 5 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
17 (15 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
17 (15 + 2 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
2 (Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
2 (Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
21 (17 + 4 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
21 (17 + 4 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
21 (20 + 1 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
21 (20 + 1 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
24 (17 + 7 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
24 (17 + 7 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
25 Position D-Sub Plug, Male Pins Connector
25 Position D-Sub Receptacle, Female Sockets Connector
27 (25 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
3 (Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
36 (32 + 4 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
36 (32 + 4 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
37 Position D-Sub Plug, Male Pins Connector
37 Position D-Sub Receptacle, Female Sockets Connector
43 (41 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
43 (41 + 2 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
5 (4 + 1 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
5 (4 + 1 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
50 Position D-Sub Plug, Male Pins Connector
50 Position D-Sub Receptacle, Female Sockets Connector
7 (5 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
7 (5 + 2 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
9 (5 + 4 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
9 (5 + 4 Coax or Power) Position D-Sub, Combo Receptacle, Female Sockets Connector
9 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
CONN D-SUB HOUSING PLUG 3POS
CONN D-SUB HOUSING RCPT 3POS
CONN D-SUB PLG 37POS PNL MT SLDR
CONN D-SUB PLUG 21POS R/A SOLDER
CONN D-SUB PLUG 27POS VERT SLDR
CONN D-SUB PLUG 2POS R/A SOLDER
CONN D-SUB PLUG 3POS R/A SOLDER
CONN D-SUB PLUG 3POS VERT SOLDER
CONN D-SUB PLUG 7POS R/A SOLDER
CONN D-SUB PLUG 7POS VERT SOLDER
CONN D-SUB PLUG 9POS R/A SOLDER
CONN D-SUB PLUG 9POS VERT SOLDER
CONN D-SUB RCPT 11POS VERT SLDR
CONN D-SUB RCPT 25P PNL MNT SLDR
CONN D-SUB RCPT 2POS VERT SOLDER
CONN D-SUB RCPT 37P PNL MNT SLDR
CONN D-SUB RCPT 3POS R/A SOLDER
CONN D-SUB RCPT 3POS VERT SOLDER
CONN D-SUB RCPT 7POS R/A SOLDER
CONN D-SUB RCPT 9POS VERT SOLDER
Housing Connector Position
Position Connector

<< Prev Next >>