"2 Position Wire to Board Terminal Block 35° (145°) Angle with Board 0.250"" (6.35mm) Through Hole"
TERM BLOCK 2POS 35DEG 6.35MM PCB
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-5871-ND | 1720033 | 14X4747 |
| Product Name | Wire to Board | Wire to Board | Smkds 5/ 2-6 35 Phoenix Contact |
| Termination | Screw - Rising Cage Clamp | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 6.35 mm (0.2500 inch) | ||
| Contact Size (AWG) | 10 to 30 AWG | 10 to 30 AWG |