"6 Position Receptacle Connector 0.059"" (1.50mm) Through Hole Tin"
Conn Wire to Board RCP 6 POS 1.5mm Solder ST Thru-Hole CLIK-Mate™ Frame
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | WM14758-ND | 514-5031590600 |
| Product Name | Headers, Receptacles, Female Sockets | Conn Wire to Board RCP 6 POS 1.5mm Solder ST Thru-Hole CLIK-Mate™ Frame |
| Connector Type | Header Connector; Receptacle | Wire to Board Connector |
| Mounting | Through Hole | Through Hole |
| Number of Contacts | 6 # | |
| Geometry | Vertical |