Molex Circular Connectors - Circular Connectors - Housings - 5031542290 5031542290

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180144-5031542290 Packaging: Tape & Reel (TR) Number of Positions: 22 Pitch: 1.4986 mm Color: Beige Connector Type: Center Strip Contact, Receptacle Number of Rows: 2 Termination: Solder Fastening Type: Latch Number of Circuits: 22 Orientation: Vertical Contact Plating: Tin Number of Pins: 22 Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 503154-2290; Country of Origin: JP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180144-5031542290 Packaging: Tape & Reel (TR) Number of Positions: 22 Pitch: 1.4986 mm Color: Beige Connector Type: Center Strip Contact, Receptacle Number of Rows: 2 Termination: Solder Fastening Type: Latch Number of Circuits: 22 Orientation: Vertical Contact Plating: Tin Number of Pins: 22 Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 503154-2290; Country of Origin: JP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 5031542290 - 1180144-5031542290 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 5031542290
1180144-5031542290
Circular Connectors - Circular Connectors - Housings - 5031542290 1180144-5031542290
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1180144-5031542290 Packaging: Tape & Reel (TR) Number of Positions: 22 Pitch: 1.4986 mm Color: Beige Connector Type: Center Strip Contact, Receptacle Number of Rows: 2 Termination: Solder Fastening Type: Latch Number of Circuits: 22 Orientation: Vertical Contact Plating: Tin Number of Pins: 22 Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 503154-2290; Country of Origin: JP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1180144-5031542290
Packaging: Tape & Reel (TR)
Number of Positions: 22
Pitch: 1.4986 mm
Color: Beige
Connector Type: Center Strip Contact, Receptacle
Number of Rows: 2
Termination: Solder
Fastening Type: Latch
Number of Circuits: 22
Orientation: Vertical
Contact Plating: Tin
Number of Pins: 22
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 503154-2290;
Country of Origin: JP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant

Buy Now
Headers, Receptacles, Female Sockets - WM20828TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
WM20828TR-ND
Headers, Receptacles, Female Sockets WM20828TR-ND
"22 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin"

"22 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - WM20828CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
WM20828CT-ND
Headers, Receptacles, Female Sockets WM20828CT-ND
"22 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin"

"22 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - WM20828DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
WM20828DKR-ND
Headers, Receptacles, Female Sockets WM20828DKR-ND
"22 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin"

"22 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
315-5031542290
SMD Electronic Connector 315-5031542290
Conn Wire to Board RCP 22 POS 1.5mm Solder ST SMD CLIK-Mate™ T/R Product overview: 5031542290 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-5031542290 can be used for catalog matching and distributor lookup.

Conn Wire to Board RCP 22 POS 1.5mm Solder ST SMD CLIK-Mate™ T/R Product overview: 5031542290 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-5031542290 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 5031542290 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
5031542290
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 5031542290
CONN RCPT 22POS 0.059 TIN SMD

CONN RCPT 22POS 0.059 TIN SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1180144-5031542290 WM20828TR-ND 315-5031542290 5031542290
Product Name Circular Connectors - Circular Connectors - Housings - 5031542290 Headers, Receptacles, Female Sockets SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Circular / Cylindrical Connectors Header Connector; Receptacle Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data