27 Pos FPC Header, 0.30mm, RA, SMT, LCP, Tin Product overview: 5025982793 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-5025982793 can be used for catalog matching and distributor lookup.
"27 Position FPC Connector Contacts, Top and Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"
"27 Position FPC Connector Contacts, Top and Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"
"27 Position FPC Connector Contacts, Top and Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"
Alternative Parts (Cross-Reference): Cross
Manufacturer: Molex
Category: Connectors, Interconnects FFC, FPC (Flat Flexible) Connectors FFC, FPC (Flat Flexible) Connector Assemblies
Series: BackFlip, Easy-On 502598
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel
Product Status: Active
Flat Flex Type: FPC
Mounting Type: Surface Mount, Right Angle
Connector/Contact Type: Contacts, Top and Bottom
Number of Positions: 27
CONN FPC 27POS 0.30MM R/A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 399-5025982793 | WM9774CT-ND | 5025982793 | |
| Product Name | Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies | Connectors, Interconnects FFC, FPC (Flat Flexible) Connectors FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC | |||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts | 50 volts | ||
| Current Rating | 0.2 amps |