Molex Headers, Receptacles, Female Sockets 5031481490

Description
"14 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"
Request a Quote Datasheet
Description
"14 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - WM24263DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
WM24263DKR-ND
Headers, Receptacles, Female Sockets WM24263DKR-ND
"14 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"

"14 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - WM24263CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
WM24263CT-ND
Headers, Receptacles, Female Sockets WM24263CT-ND
"14 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"

"14 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - WM24263TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
WM24263TR-ND
Headers, Receptacles, Female Sockets WM24263TR-ND
"14 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"

"14 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
315-5031481490
SMD Electronic Connector 315-5031481490
Conn Wire to Board RCP 14 POS 1.5mm Solder RA SMD CLIK-Mate™ T/R Product overview: 5031481490 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-5031481490 can be used for catalog matching and distributor lookup.

Conn Wire to Board RCP 14 POS 1.5mm Solder RA SMD CLIK-Mate™ T/R Product overview: 5031481490 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-5031481490 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Product Status: Preliminary Contact Type: Female Socket Style: C Mounting Type: Fixed Contact Finish Thickness - Mating: 30μin (0.76μm) Insulation Height: 0.030" (0.75mm) Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Product Status: Preliminary
Contact Type: Female Socket
Style: C
Mounting Type: Fixed
Contact Finish Thickness - Mating: 30μin (0.76μm)
Insulation Height: 0.030" (0.75mm)
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
5031481490
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 5031481490
CONN RCPT 14P 0.059 TIN SMD R/A

CONN RCPT 14P 0.059 TIN SMD R/A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM24263DKR-ND 315-5031481490 5031481490
Product Name Headers, Receptacles, Female Sockets SMD Electronic Connector Connectors,Interconnects Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data