Molex 5034800400 FPC Connector
Molex 5034800400 FPC Connector
"4 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | 1448186 | WM1386TR-ND |
| Product Name | FPC Connectors | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC | FPC / FFC |
| Gender | Male / Plug; Female / Jack | |
| Termination | Solder | |
| Mounting | Surface mount | Surface Mount, Right Angle |