"2 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"
"2 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"
"2 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"
1.5 W/B Sgl RA Rec Assy2CktEmbsTpPkg
1x2P 2P 1 Tin 1.5mm 2 -40°C~+105°C Surface Mount,Right Angle SMD,P=1.5mm,Surface Mount,Right Angle Wire To Board / Wire To Wire Connector ROHS
CONN RCPT 2POS 0.059 TIN SMD R/A
| DigiKey | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM9812DKR-ND | 665874 | 5025850270 | 5025850270 |
| Product Name | Headers, Receptacles, Female Sockets | PCB Headers | Connectors >> Wire To Board / Wire To Wire Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Wire to Board Connector; Wire to Wire Connector | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount, Right Angle | Surface Mount,Right Angle | Surface Mount, Right Angle | |
| Number of Contacts | 2 # |