Molex Headers, Receptacles, Female Sockets 5025850670

Description
"6 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"
Request a Quote Datasheet
Description
"6 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - WM12832DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
WM12832DKR-ND
Headers, Receptacles, Female Sockets WM12832DKR-ND
"6 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"

"6 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - WM12832TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
WM12832TR-ND
Headers, Receptacles, Female Sockets WM12832TR-ND
"6 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"

"6 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - WM12832CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
WM12832CT-ND
Headers, Receptacles, Female Sockets WM12832CT-ND
"6 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"

"6 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1332867-5025850670 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1332867-5025850670
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1332867-5025850670
Manufacturer: Molex Win Source Part Number: 1332867-5025850670 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Packaging: Reel - TR Number of Positions: 6 Features: Pick and Place, Solder Retention Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Lighting, Medical Standard Package: 1,000 Mounting: Surface Mount, Right Angle Insulation Material: Resin Style: Board to Cable/Wire Pitch - Mating: 0.059" (1.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39.4µin (1.00µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 39.4µin (1.00µm) Insulation Color: Beige Insulation Height: 0.250" (6.35mm) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM12832TR,502585-067 0,5025850670-ND,WM12 832DKR,WM12832CT Base Product Number: 502585 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332867-5025850670
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Receptacles, Female Sockets
Packaging: Reel - TR
Number of Positions: 6
Features: Pick and Place, Solder Retention
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Lighting, Medical
Standard Package: 1,000
Mounting: Surface Mount, Right Angle
Insulation Material: Resin
Style: Board to Cable/Wire
Pitch - Mating: 0.059" (1.50mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 39.4µin (1.00µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 39.4µin (1.00µm)
Insulation Color: Beige
Insulation Height: 0.250" (6.35mm)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM12832TR,502585-0670,5025850670-ND,WM12832DKR,WM12832CT
Base Product Number: 502585
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
315-5025850670
SMD Electronic Connector 315-5025850670
CONN RCPT 6POS 0.059 TIN SMD R/A Product overview: 5025850670 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-5025850670 can be used for catalog matching and distributor lookup.

CONN RCPT 6POS 0.059 TIN SMD R/A Product overview: 5025850670 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-5025850670 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
5025850670
Connectors >> Wire To Board / Wire To Wire Connector 5025850670
1x6P 6P 1 Tin 1.5mm 6 -40°C~+105°C Surface Mount,Right Angle SMD,P=1.5mm,Surface Mount,Right Angle Wire To Board / Wire To Wire Connector ROHS

1x6P 6P 1 Tin 1.5mm 6 -40°C~+105°C Surface Mount,Right Angle SMD,P=1.5mm,Surface Mount,Right Angle Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM12832DKR-ND 1332867-5025850670 315-5025850670 5025850670
Product Name Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets SMD Electronic Connector Connectors >> Wire To Board / Wire To Wire Connector
Connector Type Header Connector; Receptacle Automotive Connector; Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Unlock Full Specs
to access all available technical data