"12 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"12 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"12 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
-40°C~+85°C Clamshell 12P Double-sided contacts/up and down connection Surface Mount,Right Angle 0.5mm SMD,P=0.5mm,Surface Mount,Right Angle FFC/FPC Connectors ROHS
CONN FFC FPC 12POS 0.50MM R/A
| DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM1441CT-ND | 5034801200 | 5034801200 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Connectors >> FFC/FPC Connectors | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps |