Conn Wire to Board RCP 26 POS 1.5mm Solder ST Top Entry SMD CLIK-Mate T/R Product overview: 5031542690 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-5031542690 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1227525-5031542690
Number of Positions: 26
Pitch: 1.4986 mm
Color: Beige
Connector Type: Forked, Receptacle
Number of Rows: 2
Termination: Solder
Fastening Type: Latch
Number of Circuits: 26
Orientation: Vertical
Contact Plating: Tin
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 503154-2690;
Country of Origin: JP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Schedule B: 8536694040, 8536694040
"26 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin"
"26 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin"
"26 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 315-5031542690 | 1227525-5031542690 | WM20829TR-ND |
| Product Name | SMD Electronic Connector | Circular Connectors - Circular Connectors - Housings - 5031542690 | Headers, Receptacles, Female Sockets |
| Connector Type | Circular / Cylindrical Connectors | Header Connector; Receptacle |