"7 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin"
"7 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin"
"7 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount Tin"
CONN RCPT 7POS 0.059 TIN SMD
CONN RCPT 7POS 0.059 TIN SMD
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM20812DKR-ND | 514-5025840770 | 5025840770 |
| Product Name | Headers, Receptacles, Female Sockets | CONN RCPT 7POS 0.059 TIN SMD | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | Surface Mount |
| Number of Contacts | 7 # | ||
| Geometry | Vertical |