Molex Headers, Male Pins 5026030570

Description
"Connector Header Through Hole 5 position 0.079"" (2.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 5 position 0.079"" (2.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 5026030570-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
5026030570-ND
Headers, Male Pins 5026030570-ND
"Connector Header Through Hole 5 position 0.079"" (2.00mm)"

"Connector Header Through Hole 5 position 0.079"" (2.00mm)"

Buy Now Datasheet
CONN HEADER VERT 5POS 2MM - 514-5026030570 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT 5POS 2MM
514-5026030570
CONN HEADER VERT 5POS 2MM 514-5026030570
CONN HEADER VERT 5POS 2MM

CONN HEADER VERT 5POS 2MM

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors
Product Number 5026030570-ND 514-5026030570
Product Name Headers, Male Pins CONN HEADER VERT 5POS 2MM
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10603204ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A98066-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCS-FRL4G-P100-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details