"6 Position Receptacle Connector 0.059"" (1.50mm) Through Hole, Right Angle Tin"
CONN RCPT 6POS 0.059 TIN PCB R/A
| DigiKey | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | WM14760-ND | 514-5031750600 |
| Product Name | Headers, Receptacles, Female Sockets | CONN RCPT 6POS 0.059 TIN PCB R/A |
| Connector Type | Header Connector; Receptacle | |
| Mounting | Through Hole, Right Angle | Through Hole |
| Number of Contacts | 6 # | |
| Geometry | Right Angle; Right Angle |