10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
10 (8 + 2) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
Manufacturer: Molex
Win Source Part Number: 801774-5025700893
Packaging: Reel
Number of Positions: 10 (8 + 2)
Mounting Style: Surface Mount, Right Angle
Features: Switch
Connector Type: Connector and Ejector
Contact Finish: Gold
Contact Finish Thickness: 20.0μin (0.51μm)
Height Above Board: 0.071" (1.80mm)
Card Type: Secure Digital - microSD
Insertion, Removal Method: Push In, Push Out
Mounting Feature: Normal, Standard - Top
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,300
MSL Level: 1 (Unlimited)
CONN MICRO SD CARD PUSH-PUSH R/A
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM19093DKR-ND | 801774-5025700893 | 5025700893 |
| Product Name | PC Card Sockets | Memory Connectors - PC Card Sockets - 5025700893 | PC Card Sockets |
| Connector Type | Connector and Ejector | PC Card Connector | PC Card Connector |