Manufacturer: Molex, LLC
Win Source Part Number: 848912-5035000993
Series: 503500
Features: Position Card Connector
Package: Reel - TR
Family Name: 503500
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.69.4040
SD Card PUSH/PUSH Normal 9Ckt EmbsTpPkg
12 (9 + 3) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold
SD CARD PUSH/PUSH NORMAL 9CKT EM
| Win Source Electronics | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 848912-5035000993 | 665898 | 900-5035000993TR-ND | 5035000993 |
| Product Name | Memory Connectors - PC Card Sockets - 5035000993 | Memory Card Connectors | PC Card Sockets | PC Card Sockets |
| Connector Type | PC Card Connector | Connector and Ejector | PC Card Connector |