Conn Wire to Board RCP 8 POS 1.5mm Solder RA Side Entry SMD T/R Product overview: 5031480890 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-5031480890 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1380862-5031480890
Category: Connectors, Interconnects>Rectan
Series: CLIK-Mate 503148
Number of Positions: 8
Features: Pick and Place, Solder Retention
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Package: Tape & Reel
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Lighting, Medical
Standard Package: 550 pcs
Insulation Material: Resin
Style: Board to Cable/Wire
Pitch - Mating: 0.059" (1.50mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 39.4µin (1.00µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 39.4µin (1.00µm)
Insulation Color: Beige
Mounting Type: Surface Mount, Right Angle
Insulation Height: 0.360" (9.14mm)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 503148
Moisture Sensitivity Level (MSL): 1 (Unlimited)
"8 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"
"8 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"
"8 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"
CONN RCPT 8POS 0.059 TIN SMD R/A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 315-5031480890 | 1380862-5031480890 | WM20818TR-ND | 5031480890 |
| Product Name | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Automotive Connector; Rectangular Connectors, Heavy Duty | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector |