Molex FFC, FPC (Flat Flexible) Connector Assemblies 5025982593

Description
"25 Position FPC Connector Contacts, Top and Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"
Request a Quote Datasheet
Description
"25 Position FPC Connector Contacts, Top and Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - WM9773DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
WM9773DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies WM9773DKR-ND
"25 Position FPC Connector Contacts, Top and Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

"25 Position FPC Connector Contacts, Top and Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - WM9773TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
WM9773TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies WM9773TR-ND
"25 Position FPC Connector Contacts, Top and Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

"25 Position FPC Connector Contacts, Top and Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - WM9773CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
WM9773CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies WM9773CT-ND
"25 Position FPC Connector Contacts, Top and Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

"25 Position FPC Connector Contacts, Top and Bottom 0.012"" (0.30mm) Surface Mount, Right Angle"

Buy Now Datasheet
Electronic Wholesale - 5025982593 - 759089-5025982593 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - 5025982593
759089-5025982593
Electronic Wholesale - 5025982593 759089-5025982593
Manufacturer: Molex Win Source Part Number: 759089-5025982593 Packaging: Reel Number of Positions: 25 Pitch: 0.012" (0.30mm) Mounting Style: SMT, Right Angle Features: Solder Retention Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.94μin (0.10μm) Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.045" (1.14mm) Flat Flex Type: FPC Connector/Contact Type: Contacts, Top and Bottom FFC, FCB Thickness: 0.20mm Locking Feature: Flip Lock, Backlock Cable End Type: Tapered Actuator Material: Polyamide (PA), Nylon, Glass Filled Material Flammability Rating: UL94 V-0, UL94 HB Housing Color: White Dielectric Material: Liquid Crystal Polymer (LCP), Glass Filled Mating Cycles: 10 Categories: Connectors, Interconnects Temperature Range - Operating: -40°C ~ 85°C Actuator Color: Black Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.2A

Manufacturer: Molex
Win Source Part Number: 759089-5025982593
Packaging: Reel
Number of Positions: 25
Pitch: 0.012" (0.30mm)
Mounting Style: SMT, Right Angle
Features: Solder Retention
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.94μin (0.10μm)
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.045" (1.14mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Top and Bottom
FFC, FCB Thickness: 0.20mm
Locking Feature: Flip Lock, Backlock
Cable End Type: Tapered
Actuator Material: Polyamide (PA), Nylon, Glass Filled
Material Flammability Rating: UL94 V-0, UL94 HB
Housing Color: White
Dielectric Material: Liquid Crystal Polymer (LCP), Glass Filled
Mating Cycles: 10
Categories: Connectors, Interconnects
Temperature Range - Operating: -40°C ~ 85°C
Actuator Color: Black
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.2A

Buy Now
Singapore, Singapore
Electronic Connector
399-5025982593
Electronic Connector 399-5025982593
25 Pos 0.3mm FPC Connector, Right Angle, Solder, Gold Plated Product overview: 5025982593 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-5025982593 can be used for catalog matching and distributor lookup.

25 Pos 0.3mm FPC Connector, Right Angle, Solder, Gold Plated Product overview: 5025982593 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-5025982593 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number WM9773DKR-ND 759089-5025982593 399-5025982593
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Electronic Wholesale - 5025982593 Electronic Connector
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle SMT, Right Angle
Voltage Rating 50 volts 50 volts
Current Rating 0.2 amps 0.2 amps
Unlock Full Specs
to access all available technical data