05 FPC BF H=10 ASSY 5P
"5 Position FFC, FPC Connector Contacts, Top and Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
05 FPC BF H=10 ASSY 5P
05 FPC BF H=10 ASSY 5P
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 900-5034800540CT-ND | 5034800540 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle |
| Voltage Rating | 50 volts | 50 volts |
| Current Rating | 0.5 amps |