Molex PC Card Sockets 5033981892

Description
9 (8 + 1) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
Request a Quote Datasheet
Description
9 (8 + 1) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Card Sockets - WM11190CT-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
WM11190CT-ND
PC Card Sockets WM11190CT-ND
9 (8 + 1) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold

9 (8 + 1) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - WM11190DKR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
WM11190DKR-ND
PC Card Sockets WM11190DKR-ND
9 (8 + 1) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold

9 (8 + 1) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - WM11190TR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
WM11190TR-ND
PC Card Sockets WM11190TR-ND
9 (8 + 1) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold

9 (8 + 1) Position Card Connector Secure Digital - microSD™ Surface Mount, Right Angle Gold

Buy Now Datasheet
Memory Connectors - PC Card Sockets - 5033981892 - 135088-5033981892 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - 5033981892
135088-5033981892
Memory Connectors - PC Card Sockets - 5033981892 135088-5033981892
Manufacturer: Molex, LLC Win Source Part Number: 135088-5033981892 Packaging: Reel - TR Number of Positions: 9 (8 + 1) Features: Switch Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 19.7μin (0.50μm) Height Above Board: 0.050" (1.28mm) Mounting: Surface Mount, Right Angle Card Type: microSD Insertion, Removal Method: Push In, Push Out Mounting Feature: Normal, Standard - Top Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 135088-5033981892
Packaging: Reel - TR
Number of Positions: 9 (8 + 1)
Features: Switch
Connector Type: Connector and Ejector
Contact Finish: Gold
Contact Finish Thickness: 19.7μin (0.50μm)
Height Above Board: 0.050" (1.28mm)
Mounting: Surface Mount, Right Angle
Card Type: microSD
Insertion, Removal Method: Push In, Push Out
Mounting Feature: Normal, Standard - Top
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> SD Card Connectors
5033981892
Connectors >> SD Card Connectors 5033981892
-25°C~+85°C 1.28mm Gold Deck MicroSD card (TF card) Self bomb SMD SD Card Connectors ROHS

-25°C~+85°C 1.28mm Gold Deck MicroSD card (TF card) Self bomb SMD SD Card Connectors ROHS

Supplier's Site Datasheet
PC Card Sockets - 5033981892 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
5033981892
PC Card Sockets 5033981892
MICRO SD PUSH/PUSH SMALL 8C

MICRO SD PUSH/PUSH SMALL 8C

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM11190CT-ND 135088-5033981892 5033981892 5033981892
Product Name PC Card Sockets Memory Connectors - PC Card Sockets - 5033981892 Connectors >> SD Card Connectors PC Card Sockets
Connector Type Connector and Ejector PC Card Connector Card Edge Connector PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11115-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Connectors - NCK-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22047-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers