Molex Headers, Receptacles, Female Sockets 5031481890

Description
"18 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"
Request a Quote Datasheet
Description
"18 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - WM17591TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
WM17591TR-ND
Headers, Receptacles, Female Sockets WM17591TR-ND
"18 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"

"18 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - WM17591DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
WM17591DKR-ND
Headers, Receptacles, Female Sockets WM17591DKR-ND
"18 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"

"18 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"

Buy Now Datasheet
Headers, Receptacles, Female Sockets - WM17591CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
WM17591CT-ND
Headers, Receptacles, Female Sockets WM17591CT-ND
"18 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"

"18 Position Receptacle Connector 0.059"" (1.50mm) Surface Mount, Right Angle Tin"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
315-5031481890
SMD Electronic Connector 315-5031481890
Conn Wire to Board RCP 18 POS 1.5mm Solder RA Side Entry SMD T/R Product overview: 5031481890 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-5031481890 can be used for catalog matching and distributor lookup.

Conn Wire to Board RCP 18 POS 1.5mm Solder RA Side Entry SMD T/R Product overview: 5031481890 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-5031481890 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1380863-5031481890 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1380863-5031481890
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1380863-5031481890
Win Source Part Number: 1380863-5031481890 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Series: CLIK-Mate 503148 Number of Positions: 18 Features: Pick and Place, Solder Retention Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Holder Package: Tape & Reel Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Lighting, Medical Standard Package: 550 pcs Insulation Material: Resin Style: Board to Cable/Wire Pitch - Mating: 0.059" (1.50mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39.4µin (1.00µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 39.4µin (1.00µm) Insulation Color: Beige Mounting Type: Surface Mount, Right Angle Insulation Height: 0.360" (9.14mm) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 503148 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380863-5031481890
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Receptacles, Female Sockets
Series: CLIK-Mate 503148
Number of Positions: 18
Features: Pick and Place, Solder Retention
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Holder
Package: Tape & Reel
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Lighting, Medical
Standard Package: 550 pcs
Insulation Material: Resin
Style: Board to Cable/Wire
Pitch - Mating: 0.059" (1.50mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 39.4µin (1.00µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 39.4µin (1.00µm)
Insulation Color: Beige
Mounting Type: Surface Mount, Right Angle
Insulation Height: 0.360" (9.14mm)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 503148
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 5031481890 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
5031481890
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 5031481890
CONN RCPT 18P 0.059 TIN SMD R/A

CONN RCPT 18P 0.059 TIN SMD R/A

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number WM17591TR-ND 315-5031481890 1380863-5031481890 5031481890
Product Name Headers, Receptacles, Female Sockets SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Header Connector; Receptacle Automotive Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data