"3 Position Receptacle Connector 0.059"" (1.50mm) Through Hole Tin"
3Ckt 3mm Pitch Vertical Header, Female, 2A, 100V, Tin Product overview: 5031590300 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 100V, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-5031590300 can be used for catalog matching and distributor lookup.
CONN RCPT 3POS 0.059 TIN PCB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | WM14756-ND | 315-5031590300 | 5031590300 |
| Product Name | Headers, Receptacles, Female Sockets | 2A 100V Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Number of Contacts | 3 # | ||
| Termination | Solder | Kinked Pin, Solder |