DwyerOmega 12"Orifice Plate Flowmeter 100"H2O OP-O-2

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 12" line size 6.000" bore 0.50 Beta water capacity: 100" d.p. W/C, 1271.62 GPM flow air capacity: 100" d.p. W/C, 4530 SCFM @ 14.7 psia, 7288.16 SCFM @ 20 psig, 13570.33 SCFM @ 100 psig 30 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 12" line size 6.000" bore 0.50 Beta water capacity: 100" d.p. W/C, 1271.62 GPM flow air capacity: 100" d.p. W/C, 4530 SCFM @ 14.7 psia, 7288.16 SCFM @ 20 psig, 13570.33 SCFM @ 100 psig 30 lb

Suppliers

Company
Product
Description
Supplier Links
12
Rochester, NY, USA
12"Orifice Plate Flowmeter 100"H2O
OP-O-2
12"Orifice Plate Flowmeter 100"H2O OP-O-2
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 12" line size 6.000" bore 0.50 Beta water capacity: 100" d.p. W/C, 1271.62 GPM flow air capacity: 100" d.p. W/C, 4530 SCFM @ 14.7 psia, 7288.16 SCFM @ 20 psig, 13570.33 SCFM @ 100 psig 30 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • 12" line size
  • 6.000" bore
  • 0.50 Beta
  • water capacity: 100" d.p. W/C, 1271.62 GPM flow
  • air capacity: 100" d.p. W/C, 4530 SCFM @ 14.7 psia, 7288.16 SCFM @ 20 psig, 13570.33 SCFM @ 100 psig
  • 30 lb
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number OP-O-2
Product Name 12"Orifice Plate Flowmeter 100"H2O
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 198801316 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -10 to 200 F (-23 to 93 C)
Pipe Diameter 0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details
Air Bubble Detector, 4Mm, 5-24Vdc; Flow Rate Min Te Connectivity Sensors - 41AH6314 - Newark, An Avnet Company
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 0.16 inch (4 mm)
Process Media Type Liquid
View Details
Ultrasonic flowmeter (Spool piece) - FST - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details