DwyerOmega Ultrasonic Flowmeter Set 0.5"to 4.5",24VAC/VDC UFC-222

Description
Product Highlights Pipe size range 0.5 to 4.5" (13 to 115 mm) 24 VAC/VDC power supply Kit Includes: Converter Set of Transducers Ruled Guide Rail Steel Banding Banding Clips Set of Transducer Cables Set of High Temperature Interface Cables Type ‘A' to Type ‘B' USB Communications Cable USB Memory Stick Ultrasonic Coupling Grease
Description
Product Highlights Pipe size range 0.5 to 4.5" (13 to 115 mm) 24 VAC/VDC power supply Kit Includes: Converter Set of Transducers Ruled Guide Rail Steel Banding Banding Clips Set of Transducer Cables Set of High Temperature Interface Cables Type ‘A' to Type ‘B' USB Communications Cable USB Memory Stick Ultrasonic Coupling Grease

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Flowmeter Set 0.5
Rochester, NY, USA
Ultrasonic Flowmeter Set 0.5"to 4.5",24VAC/VDC
UFC-222
Ultrasonic Flowmeter Set 0.5"to 4.5",24VAC/VDC UFC-222
Product Highlights Pipe size range 0.5 to 4.5" (13 to 115 mm) 24 VAC/VDC power supply Kit Includes: Converter Set of Transducers Ruled Guide Rail Steel Banding Banding Clips Set of Transducer Cables Set of High Temperature Interface Cables Type ‘A' to Type ‘B' USB Communications Cable USB Memory Stick Ultrasonic Coupling Grease

Product Highlights

  • Pipe size range 0.5 to 4.5" (13 to 115 mm)
  • 24 VAC/VDC power supply
  • Kit Includes:
  • Converter
  • Set of Transducers
  • Ruled Guide Rail
  • Steel Banding
  • Banding Clips
  • Set of Transducer Cables
  • Set of High Temperature Interface Cables
  • Type ‘A' to Type ‘B' USB Communications Cable
  • USB Memory Stick
  • Ultrasonic Coupling Grease
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number UFC-222
Product Name Ultrasonic Flowmeter Set 0.5"to 4.5",24VAC/VDC
Meter Technology Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensors & Level sensors - Flow sensors thermal - PFLOW9015CL - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 0.0 to 3.53 SCFM (0.0 to 6 m³/hr)
Accuracy 2 ±%
View Details
M335 And M350 Flowmeter 2 - 630247031 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.50 inch (63.5 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details