DWYEROMEGA
TE-N-1 -- PTFE ORIFICE PLATE FLOWMETER 10" LINE SIZE, 3" BORE, .3 BETA
DwyerOmega
PTFE Orifice Plate Flowmeter 10" line size, 3" bore, .3 Beta
TE-N-1
Description
Product Highlights
10" line size
3.000" bore
0.3 Beta
water capacity: 20" d.p. W/C, 137.35 GPM flow
air capacity: 521.58 SCFM @ 14.7 psia, 808 SCFM @ 20 psig, 1476.77 SCFM @ 100 psig
Description
Product Highlights
10" line size
3.000" bore
0.3 Beta
water capacity: 20" d.p. W/C, 137.35 GPM flow
air capacity: 521.58 SCFM @ 14.7 psia, 808 SCFM @ 20 psig, 1476.77 SCFM @ 100 psig
Suppliers
PTFE Orifice Plate Flowmeter 10" line size, 3" bore, .3 Beta
TE-N-1
Product Highlights
10" line size
3.000" bore
0.3 Beta
water capacity: 20" d.p. W/C, 137.35 GPM flow
air capacity: 521.58 SCFM @ 14.7 psia, 808 SCFM @ 20 psig, 1476.77 SCFM @ 100 psig
Product Highlights
- 10" line size
- 3.000" bore
- 0.3 Beta
- water capacity: 20" d.p. W/C, 137.35 GPM flow
- air capacity: 521.58 SCFM @ 14.7 psia, 808 SCFM @ 20 psig, 1476.77 SCFM @ 100 psig
Supplier's Site
Technical Specifications
|
Product Category
|
Flow Meters |
|
Product Number
|
TE-N-1 |
|
Product Name
|
PTFE Orifice Plate Flowmeter 10" line size, 3" bore, .3 Beta |
|
Meter Technology
|
Orifice Plates
|
Unlock Full Specs
to access all available technical data