Great Plains Industries, Inc. Flowmeter, Gal/Minute, 1"Aluminum, NPTF A109GMA100NA1

Description
Product Highlights Aluminum Meters are perfectly suited for use with most petroleum based and/or fuel related products Unique package combines Turbine and LCD into a self-contained, compact, economical flow meter Local Display Computer features: 2 totals (1 resettable, 1 Cumulative), Factory Calibrations in both US Gallons and Liters, 2 User (Field) Calibrations and Rate of Flow Output capabilities available to communicate with process control equipment Lightweight, compact design allows for easy installation Powered by Lithium batteries for long life Accuracy: Percentage of Reading (Attainable only when used within stated flow ranges) Repeatability: 0.5% Factory Calibration- Non-Viscous Fluids: ± 1.5% Linearity: ± 3.0% User (Field) Calibration - Viscous Fluids: ± 1.0%, Non-viscous Fluids: ± 0.5% (Attainable only with proper calibration measurement sample.) Operating Temp: 14°F to 140°F
Datasheet
Description
Product Highlights Aluminum Meters are perfectly suited for use with most petroleum based and/or fuel related products Unique package combines Turbine and LCD into a self-contained, compact, economical flow meter Local Display Computer features: 2 totals (1 resettable, 1 Cumulative), Factory Calibrations in both US Gallons and Liters, 2 User (Field) Calibrations and Rate of Flow Output capabilities available to communicate with process control equipment Lightweight, compact design allows for easy installation Powered by Lithium batteries for long life Accuracy: Percentage of Reading (Attainable only when used within stated flow ranges) Repeatability: 0.5% Factory Calibration- Non-Viscous Fluids: ± 1.5% Linearity: ± 3.0% User (Field) Calibration - Viscous Fluids: ± 1.0%, Non-viscous Fluids: ± 0.5% (Attainable only with proper calibration measurement sample.) Operating Temp: 14°F to 140°F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flowmeter, Gal/Minute, 1
Rochester, NY, USA
Flowmeter, Gal/Minute, 1"Aluminum, NPTF
A109GMA100NA1
Flowmeter, Gal/Minute, 1"Aluminum, NPTF A109GMA100NA1
Product Highlights Aluminum Meters are perfectly suited for use with most petroleum based and/or fuel related products Unique package combines Turbine and LCD into a self-contained, compact, economical flow meter Local Display Computer features: 2 totals (1 resettable, 1 Cumulative), Factory Calibrations in both US Gallons and Liters, 2 User (Field) Calibrations and Rate of Flow Output capabilities available to communicate with process control equipment Lightweight, compact design allows for easy installation Powered by Lithium batteries for long life Accuracy: Percentage of Reading (Attainable only when used within stated flow ranges) Repeatability: 0.5% Factory Calibration- Non-Viscous Fluids: ± 1.5% Linearity: ± 3.0% User (Field) Calibration - Viscous Fluids: ± 1.0%, Non-viscous Fluids: ± 0.5% (Attainable only with proper calibration measurement sample.) Operating Temp: 14°F to 140°F

Product Highlights

  • Aluminum Meters are perfectly suited for use with most petroleum based and/or fuel related products
  • Unique package combines Turbine and LCD into a self-contained, compact, economical flow meter
  • Local Display Computer features: 2 totals (1 resettable, 1 Cumulative), Factory Calibrations in both US Gallons and Liters, 2 User (Field) Calibrations and Rate of Flow
  • Output capabilities available to communicate with process control equipment
  • Lightweight, compact design allows for easy installation
  • Powered by Lithium batteries for long life
  • Accuracy: Percentage of Reading (Attainable only when used within stated flow ranges)
  • Repeatability: 0.5%
  • Factory Calibration- Non-Viscous Fluids: ± 1.5%
  • Linearity: ± 3.0%
  • User (Field) Calibration - Viscous Fluids: ± 1.0%, Non-viscous Fluids: ± 0.5% (Attainable only with proper calibration measurement sample.)
  • Operating Temp: 14°F to 140°F
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number A109GMA100NA1
Product Name Flowmeter, Gal/Minute, 1"Aluminum, NPTF
Pipe Diameter 1.00 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HY COMP - hy-comp - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
View Details
M335 And M350 Flowmeter 2 - 630247030 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 4.00 inch (102 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Flow Sensors - Industrial - 2171-SFAH-0.1U-G18FS-PNLK-PNVBA-L1-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details