DwyerOmega 1.5"Orifice Plate Flowmeter 200"H2O OP-E-3

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 1.5" line size 1.100" bore 0.68 Beta water capacity: 320" d.p. W/C, 83.95 GPM flow air capacity: 200" d.p. W/C, 212.18 SCFM @ 14.7 psia, 363.93 SCFM @ 20 psig, 697.39 SCFM @ 100 psig 2 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 1.5" line size 1.100" bore 0.68 Beta water capacity: 320" d.p. W/C, 83.95 GPM flow air capacity: 200" d.p. W/C, 212.18 SCFM @ 14.7 psia, 363.93 SCFM @ 20 psig, 697.39 SCFM @ 100 psig 2 lb

Suppliers

Company
Product
Description
Supplier Links
1.5
Rochester, NY, USA
1.5"Orifice Plate Flowmeter 200"H2O
OP-E-3
1.5"Orifice Plate Flowmeter 200"H2O OP-E-3
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 1.5" line size 1.100" bore 0.68 Beta water capacity: 320" d.p. W/C, 83.95 GPM flow air capacity: 200" d.p. W/C, 212.18 SCFM @ 14.7 psia, 363.93 SCFM @ 20 psig, 697.39 SCFM @ 100 psig 2 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • 1.5" line size
  • 1.100" bore
  • 0.68 Beta
  • water capacity: 320" d.p. W/C, 83.95 GPM flow
  • air capacity: 200" d.p. W/C, 212.18 SCFM @ 14.7 psia, 363.93 SCFM @ 20 psig, 697.39 SCFM @ 100 psig
  • 2 lb
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number OP-E-3
Product Name 1.5"Orifice Plate Flowmeter 200"H2O
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensors & Level sensors - Flow sensors thermal - PFLOW3008 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 7.06E-5 to 1.77 SCFM (1.20E-4 to 3 m³/hr)
Accuracy 2 ±%
View Details
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings UNION
Operating Pressure 15 psi (10.56 m H2O)
View Details
Thermal Mass Flow Sensor - SFS01 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Velocity Flow Meter
Product Standards RoHS
View Details
Pressure Sensing Digital Flowmeter™ with Data Logger -  - EXAIR
Specs
Meter Type Volumetric Flow Meter
Features Recorder / Totalizer Functions
Pipe Diameter 2.00 to 8.00 inch (50.8 to 203 mm)
View Details