DwyerOmega Orifice plate flowmeter, 14 line size, OP-P-3

Description
Orifice plate flowmeter, 14 line size,
Request a Quote
Description
Orifice plate flowmeter, 14 line size,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Orifice plate flowmeter, 14 line size,
OP-P-3
Orifice plate flowmeter, 14 line size, OP-P-3
Orifice plate flowmeter, 14 line size,

Orifice plate flowmeter, 14 line size,

Buy Now
14
Rochester, NY, USA
14"Orifice Plate Flowmeter 200"H2O
OP-P-3
14"Orifice Plate Flowmeter 200"H2O OP-P-3
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 14" line size 9.300" bore 0.70 Beta water capacity: 320" d.p. W/C, 6052.57 GPM flow air capacity: 200" d.p. W/C, 15251.50 SCFM @ 14.7 psia, 28262.66 SCFM @ 20 psig, 50437.78 SCFM @ 100 psig 40 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • 14" line size
  • 9.300" bore
  • 0.70 Beta
  • water capacity: 320" d.p. W/C, 6052.57 GPM flow
  • air capacity: 200" d.p. W/C, 15251.50 SCFM @ 14.7 psia, 28262.66 SCFM @ 20 psig, 50437.78 SCFM @ 100 psig
  • 40 lb
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Transcat, Inc.
Product Category Flow Meters Flow Meters
Product Number OP-P-3 OP-P-3
Product Name Orifice plate flowmeter, 14 line size, 14"Orifice Plate Flowmeter 200"H2O
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensors & Level sensors - Flow sensors thermal - PFLOW5002 / PFLOWC5002 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 1.77E-6 to 0.7062 SCFM (3.00E-6 to 1.2 m³/hr)
Accuracy 2 ±%
View Details
CALIBRATION COLUMNS - CP-1000-F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings In-line Flanged; FLANGE, US, 150# CLASS
Operating Pressure 15 psi (10.56 m H2O)
View Details
Thermal mass flowmeter - Sensyflow FMT200-ECO2 - ABB Measurement & Analytics
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter
Approvals ATEX
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -10 to 200 F (-23 to 93 C)
Pipe Diameter 0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details