DWYEROMEGA
TE-J-2 -- PTFE ORIFICE PLATE FLOWMETER 4" LINE SIZE, 2" BORE, .5 BETA
DwyerOmega
PTFE Orifice Plate Flowmeter 4" line size, 2" bore, .5 Beta
TE-J-2
Description
Product Highlights
4" line size
2.000" bore
0.5 Beta
water capacity: 100" d.p. W/C, 141.51 GPM flow
air capacity: 503.76 SCFM @ 14.7 psia, 810.06 SCFM @ 20 psig, 1507.64 SCFM @ 100 psig
Description
Product Highlights
4" line size
2.000" bore
0.5 Beta
water capacity: 100" d.p. W/C, 141.51 GPM flow
air capacity: 503.76 SCFM @ 14.7 psia, 810.06 SCFM @ 20 psig, 1507.64 SCFM @ 100 psig
Suppliers
PTFE Orifice Plate Flowmeter 4" line size, 2" bore, .5 Beta
TE-J-2
Product Highlights
4" line size
2.000" bore
0.5 Beta
water capacity: 100" d.p. W/C, 141.51 GPM flow
air capacity: 503.76 SCFM @ 14.7 psia, 810.06 SCFM @ 20 psig, 1507.64 SCFM @ 100 psig
Product Highlights
- 4" line size
- 2.000" bore
- 0.5 Beta
- water capacity: 100" d.p. W/C, 141.51 GPM flow
- air capacity: 503.76 SCFM @ 14.7 psia, 810.06 SCFM @ 20 psig, 1507.64 SCFM @ 100 psig
Supplier's Site
Technical Specifications
|
Product Category
|
Flow Meters |
|
Product Number
|
TE-J-2 |
|
Product Name
|
PTFE Orifice Plate Flowmeter 4" line size, 2" bore, .5 Beta |
|
Meter Technology
|
Orifice Plates
|
Unlock Full Specs
to access all available technical data
Similar Products
Meter Technology
Ultrasonic
Meter Type
Mass Flow Meter; Velocity Flow Meter
Features
Recorder / Totalizer Functions (optional feature)
View Details
Product Standards
RoHS
Operating Temperature
32 to 122 F (0 to 50 C)
View Details
Blacoh Fluid Control, Inc.
Meter Type
Volumetric Flow Meter
End Fittings
In-line Threaded; FNPT
Operating Pressure
15 psi (10.56 m H2O)
View Details
Plast-O-Matic Valves, Inc.
Meter Type
Volumetric Flow Meter
Additional Variables Measured
Temperature (optional feature)
Pipe Diameter
0.50 inch (12.7 mm)
View Details