DwyerOmega 16"Orifice Plate Flowmeter 20"H2O OP-Q-1

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 16" line size 4.500" bore 0.30 Beta water capacity: 20" d.p. W/C, 308.76 GPM flow air capacity: 20" d.p. W/C, 1172.63 SCFM @ 14.7 psia, 1817.05 SCFM @ 20 psig, 3321.32 SCFM @ 100 psig 48 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 16" line size 4.500" bore 0.30 Beta water capacity: 20" d.p. W/C, 308.76 GPM flow air capacity: 20" d.p. W/C, 1172.63 SCFM @ 14.7 psia, 1817.05 SCFM @ 20 psig, 3321.32 SCFM @ 100 psig 48 lb

Suppliers

Company
Product
Description
Supplier Links
16
Rochester, NY, USA
16"Orifice Plate Flowmeter 20"H2O
OP-Q-1
16"Orifice Plate Flowmeter 20"H2O OP-Q-1
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 16" line size 4.500" bore 0.30 Beta water capacity: 20" d.p. W/C, 308.76 GPM flow air capacity: 20" d.p. W/C, 1172.63 SCFM @ 14.7 psia, 1817.05 SCFM @ 20 psig, 3321.32 SCFM @ 100 psig 48 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • 16" line size
  • 4.500" bore
  • 0.30 Beta
  • water capacity: 20" d.p. W/C, 308.76 GPM flow
  • air capacity: 20" d.p. W/C, 1172.63 SCFM @ 14.7 psia, 1817.05 SCFM @ 20 psig, 3321.32 SCFM @ 100 psig
  • 48 lb
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number OP-Q-1
Product Name 16"Orifice Plate Flowmeter 20"H2O
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Portable Ultrasonic Gas Flow Meter - TransPort PT878GC - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Features Recorder / Totalizer Functions
View Details
Flow Sensors - Industrial - 2171-SFAH-10U-Q6AR-PNLK-PNVBA-M8-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
CALIBRATION COLUMNS - CP-4000S-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings BSP
Operating Pressure 15 psi (10.56 m H2O)
View Details
Corrosion and UV Resistant PVC Calibration Column - CC1000EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 0.75 inch (19.05 mm)
Mounting In-line
View Details