DwyerOmega 4"Orifice Plate Flowmeter 200"H2O OP-J-3

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 4" line size 2.800" bore 0.70 Beta water capacity: 320" d.p. W/C, 547.11 GPM flow air capacity: 200" d.p. W/C, 1380.03 SCFM @ 14.7 psia, 2373.02 SCFM @ 20 psig, 4553.68 SCFM @ 100 psig 7 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 4" line size 2.800" bore 0.70 Beta water capacity: 320" d.p. W/C, 547.11 GPM flow air capacity: 200" d.p. W/C, 1380.03 SCFM @ 14.7 psia, 2373.02 SCFM @ 20 psig, 4553.68 SCFM @ 100 psig 7 lb

Suppliers

Company
Product
Description
Supplier Links
4
Rochester, NY, USA
4"Orifice Plate Flowmeter 200"H2O
OP-J-3
4"Orifice Plate Flowmeter 200"H2O OP-J-3
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 4" line size 2.800" bore 0.70 Beta water capacity: 320" d.p. W/C, 547.11 GPM flow air capacity: 200" d.p. W/C, 1380.03 SCFM @ 14.7 psia, 2373.02 SCFM @ 20 psig, 4553.68 SCFM @ 100 psig 7 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • 4" line size
  • 2.800" bore
  • 0.70 Beta
  • water capacity: 320" d.p. W/C, 547.11 GPM flow
  • air capacity: 200" d.p. W/C, 1380.03 SCFM @ 14.7 psia, 2373.02 SCFM @ 20 psig, 4553.68 SCFM @ 100 psig
  • 7 lb
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number OP-J-3
Product Name 4"Orifice Plate Flowmeter 200"H2O
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensors & Level sensors - Flow sensors thermal - PFLOW9015CL - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 0.0 to 3.53 SCFM (0.0 to 6 m³/hr)
Accuracy 2 ±%
View Details
M335 And M350 Flowmeter 2 - 630247017 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.25 inch (31.75 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
Operating Temperature -22 to 320 F (-30 to 160 C)
View Details