DwyerOmega 3"Orifice Plate Flowmeter 20"H2O OP-H-1

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 3" line size 0.920" bore 0.30 Beta water capacity: 20" d.p. W/C, 12.97 GPM flow air capacity: 20" d.p. W/C, 49.17 SCFM @ 14.7 psia, 78.13 SCFM @ 20 psig, 139.06 SCFM @ 100 psig 5 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 3" line size 0.920" bore 0.30 Beta water capacity: 20" d.p. W/C, 12.97 GPM flow air capacity: 20" d.p. W/C, 49.17 SCFM @ 14.7 psia, 78.13 SCFM @ 20 psig, 139.06 SCFM @ 100 psig 5 lb

Suppliers

Company
Product
Description
Supplier Links
3
Rochester, NY, USA
3"Orifice Plate Flowmeter 20"H2O
OP-H-1
3"Orifice Plate Flowmeter 20"H2O OP-H-1
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 3" line size 0.920" bore 0.30 Beta water capacity: 20" d.p. W/C, 12.97 GPM flow air capacity: 20" d.p. W/C, 49.17 SCFM @ 14.7 psia, 78.13 SCFM @ 20 psig, 139.06 SCFM @ 100 psig 5 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • 3" line size
  • 0.920" bore
  • 0.30 Beta
  • water capacity: 20" d.p. W/C, 12.97 GPM flow
  • air capacity: 20" d.p. W/C, 49.17 SCFM @ 14.7 psia, 78.13 SCFM @ 20 psig, 139.06 SCFM @ 100 psig
  • 5 lb
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number OP-H-1
Product Name 3"Orifice Plate Flowmeter 20"H2O
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensors & Level sensors - Flow sensors thermal - PFLOW9015CL - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 0.0 to 3.53 SCFM (0.0 to 6 m³/hr)
Accuracy 2 ±%
View Details
CALIBRATION COLUMNS - CG-PVC500 - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings In-line Threaded; FNPT
Operating Pressure 15 psi (10.56 m H2O)
View Details
Compact Averaging Pitot Flowmeter - PitotMaster FPD550 - ABB Measurement & Analytics
Specs
Meter Type Mass Flow Meter; Volumetric Flow Meter
Additional Variables Measured Temperature
Approvals ATEX; FM
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -10 to 200 F (-23 to 93 C)
Pipe Diameter 0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details