GE Measurement & Control Solutions Portable Ultrasonic Flowmeter 2ch 110/120 VAC C-RR transducer PT9-SYS-2C-1-A-A-SC

Description
Product Highlights The TransPort PT900 is the latest generation of portable clamp-on flow meter from GE's Panametrics line of ultrasonic meters. It capitalizes on the ruggedness and superior performance of its predecessor, the TransPort PT878, but delivers a whole new level of intuitive and user-friendly capability based on today's technology. A wide selection of transducers suitable for most applications Bluetooth® communication to transmitter Easy programming with bright touch screen and multiple-language user interface Fast-responding, high-accuracy transmitter with green/red light health indication and 8 GB of datalogging storage Velocity, volume, mass, totalizer and energy flow rate measurements Easy-to-install clamping fixture PT900 portable liquid ultrasonic flowmeter consisting of power adapter, mounting strap with magnet, transducer cable, outer diameter measurement tape, SD card with PT900 application, manuals, and stylus. Dual channel PT900 transmitter with internal rechargeable battery Pair of medium pipe C-RR transducers (C-RR-510, 1MHz) for -40 to 150°C (-40 to 302°F) applications, 50mm to 600mm (2" to 24") typical pipe size , includes PT9 portable clamping fixture. Standard soft shell carrying case; ideal for everyday user Fluid Types Liquids: acoustically conductive fl uids, including most clean liquids and many liquids with small amounts of entrained solids or gas bubbles Flow Measurement Patented Correlation Transit-™ Pipe Sizes Standard: 0.5 to 24 in. (15 to 600 mm) Optional: up to 300 in. (7500 mm) available upon request Pipe Wall Thickness Up to 3 in. (76.2 mm) Pipe Material All metals and most plastics Consult GE for concrete, composite materials and highly corroded or lined pipes. Accuracy ±1% of reading (2in/50mm or greater pipe sizes) ±2% of reading (0.5in/15mm to <2in/50mm pipe sizes) Installation assumes a fully developed, symmetrical flow profile (typically 10 pipe diameters upstream and 5 pipe diameters downstream of straight pipe run). Final installation accuracy is a function of multiple factors including fluid, temperature range, pipe centricity among other factors. Repeatability ±0.2% of reading Range (Bidirectional) 0.1 to 40 ft/s (0.03 to 12.19 m/s) Response Time Up to 2 Hz Measurement Parameters Velocity, Volume, Mass, Energy, Total Flow Channels 1 or 2 channels Display Tablet with Android operating system (version 4.4 or greater), LCD capacitive touchscreen, 800 x 1280 resolution Dimensions 7 in. Tablet: 7.75 x 4.75 x 0.75 in. (196 x 120 x 19 mm) typical 8 in. Tablet: 8.75 x 6.00 x 0.75 in. (222 x 152 x 19 mm) typical Battery Life >12 hours of continuous use Battery Charger 100 to 250 VAC (50/60 Hz) Operating Temperature 0 to 50°C (32 to 122°F) Communication with Flow Transmitter Bluetooth®
Datasheet
Description
Product Highlights The TransPort PT900 is the latest generation of portable clamp-on flow meter from GE's Panametrics line of ultrasonic meters. It capitalizes on the ruggedness and superior performance of its predecessor, the TransPort PT878, but delivers a whole new level of intuitive and user-friendly capability based on today's technology. A wide selection of transducers suitable for most applications Bluetooth® communication to transmitter Easy programming with bright touch screen and multiple-language user interface Fast-responding, high-accuracy transmitter with green/red light health indication and 8 GB of datalogging storage Velocity, volume, mass, totalizer and energy flow rate measurements Easy-to-install clamping fixture PT900 portable liquid ultrasonic flowmeter consisting of power adapter, mounting strap with magnet, transducer cable, outer diameter measurement tape, SD card with PT900 application, manuals, and stylus. Dual channel PT900 transmitter with internal rechargeable battery Pair of medium pipe C-RR transducers (C-RR-510, 1MHz) for -40 to 150°C (-40 to 302°F) applications, 50mm to 600mm (2" to 24") typical pipe size , includes PT9 portable clamping fixture. Standard soft shell carrying case; ideal for everyday user Fluid Types Liquids: acoustically conductive fl uids, including most clean liquids and many liquids with small amounts of entrained solids or gas bubbles Flow Measurement Patented Correlation Transit-™ Pipe Sizes Standard: 0.5 to 24 in. (15 to 600 mm) Optional: up to 300 in. (7500 mm) available upon request Pipe Wall Thickness Up to 3 in. (76.2 mm) Pipe Material All metals and most plastics Consult GE for concrete, composite materials and highly corroded or lined pipes. Accuracy ±1% of reading (2in/50mm or greater pipe sizes) ±2% of reading (0.5in/15mm to <2in/50mm pipe sizes) Installation assumes a fully developed, symmetrical flow profile (typically 10 pipe diameters upstream and 5 pipe diameters downstream of straight pipe run). Final installation accuracy is a function of multiple factors including fluid, temperature range, pipe centricity among other factors. Repeatability ±0.2% of reading Range (Bidirectional) 0.1 to 40 ft/s (0.03 to 12.19 m/s) Response Time Up to 2 Hz Measurement Parameters Velocity, Volume, Mass, Energy, Total Flow Channels 1 or 2 channels Display Tablet with Android operating system (version 4.4 or greater), LCD capacitive touchscreen, 800 x 1280 resolution Dimensions 7 in. Tablet: 7.75 x 4.75 x 0.75 in. (196 x 120 x 19 mm) typical 8 in. Tablet: 8.75 x 6.00 x 0.75 in. (222 x 152 x 19 mm) typical Battery Life >12 hours of continuous use Battery Charger 100 to 250 VAC (50/60 Hz) Operating Temperature 0 to 50°C (32 to 122°F) Communication with Flow Transmitter Bluetooth®
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Ultrasonic Flowmeter 2ch 110/120 VAC C-RR transducer - PT9-SYS-2C-1-A-A-SC - Transcat, Inc.
Rochester, NY, USA
Portable Ultrasonic Flowmeter 2ch 110/120 VAC C-RR transducer
PT9-SYS-2C-1-A-A-SC
Portable Ultrasonic Flowmeter 2ch 110/120 VAC C-RR transducer PT9-SYS-2C-1-A-A-SC
Product Highlights The TransPort PT900 is the latest generation of portable clamp-on flow meter from GE's Panametrics line of ultrasonic meters. It capitalizes on the ruggedness and superior performance of its predecessor, the TransPort PT878, but delivers a whole new level of intuitive and user-friendly capability based on today's technology. A wide selection of transducers suitable for most applications Bluetooth® communication to transmitter Easy programming with bright touch screen and multiple-language user interface Fast-responding, high-accuracy transmitter with green/red light health indication and 8 GB of datalogging storage Velocity, volume, mass, totalizer and energy flow rate measurements Easy-to-install clamping fixture PT900 portable liquid ultrasonic flowmeter consisting of power adapter, mounting strap with magnet, transducer cable, outer diameter measurement tape, SD card with PT900 application, manuals, and stylus. Dual channel PT900 transmitter with internal rechargeable battery Pair of medium pipe C-RR transducers (C-RR-510, 1MHz) for -40 to 150°C (-40 to 302°F) applications, 50mm to 600mm (2" to 24") typical pipe size , includes PT9 portable clamping fixture. Standard soft shell carrying case; ideal for everyday user Fluid Types Liquids: acoustically conductive fl uids, including most clean liquids and many liquids with small amounts of entrained solids or gas bubbles Flow Measurement Patented Correlation Transit-™ Pipe Sizes Standard: 0.5 to 24 in. (15 to 600 mm) Optional: up to 300 in. (7500 mm) available upon request Pipe Wall Thickness Up to 3 in. (76.2 mm) Pipe Material All metals and most plastics Consult GE for concrete, composite materials and highly corroded or lined pipes. Accuracy ±1% of reading (2in/50mm or greater pipe sizes) ±2% of reading (0.5in/15mm to <2in/50mm pipe sizes) Installation assumes a fully developed, symmetrical flow profile (typically 10 pipe diameters upstream and 5 pipe diameters downstream of straight pipe run). Final installation accuracy is a function of multiple factors including fluid, temperature range, pipe centricity among other factors. Repeatability ±0.2% of reading Range (Bidirectional) 0.1 to 40 ft/s (0.03 to 12.19 m/s) Response Time Up to 2 Hz Measurement Parameters Velocity, Volume, Mass, Energy, Total Flow Channels 1 or 2 channels Display Tablet with Android operating system (version 4.4 or greater), LCD capacitive touchscreen, 800 x 1280 resolution Dimensions 7 in. Tablet: 7.75 x 4.75 x 0.75 in. (196 x 120 x 19 mm) typical 8 in. Tablet: 8.75 x 6.00 x 0.75 in. (222 x 152 x 19 mm) typical Battery Life >12 hours of continuous use Battery Charger 100 to 250 VAC (50/60 Hz) Operating Temperature 0 to 50°C (32 to 122°F) Communication with Flow Transmitter Bluetooth®

Product Highlights

The TransPort PT900 is the latest generation of portable clamp-on flow meter from GE's Panametrics line of ultrasonic meters. It capitalizes on the ruggedness and superior performance of its predecessor, the TransPort PT878, but delivers a whole new level of intuitive and user-friendly capability based on today's technology.

  • A wide selection of transducers suitable for most applications
  • Bluetooth® communication to transmitter
  • Easy programming with bright touch screen and multiple-language user interface
  • Fast-responding, high-accuracy transmitter with green/red light health indication and 8 GB of datalogging storage
  • Velocity, volume, mass, totalizer and energy flow rate measurements
  • Easy-to-install clamping fixture
  • PT900 portable liquid ultrasonic flowmeter consisting of power adapter, mounting strap with magnet, transducer cable, outer diameter measurement tape, SD card with PT900 application, manuals, and stylus.
  • Dual channel PT900 transmitter with internal rechargeable battery
  • Pair of medium pipe C-RR transducers (C-RR-510, 1MHz) for -40 to 150°C (-40 to 302°F) applications, 50mm to 600mm (2" to 24") typical pipe size , includes PT9 portable clamping fixture.
  • Standard soft shell carrying case; ideal for everyday user
  • Fluid Types
    • Liquids: acoustically conductive fl uids, including most clean liquids and many liquids with small amounts of entrained solids or gas bubbles
  • Flow Measurement
    • Patented Correlation Transit-™
  • Pipe Sizes
    • Standard: 0.5 to 24 in. (15 to 600 mm) Optional: up to 300 in. (7500 mm) available upon request
  • Pipe Wall Thickness
    • Up to 3 in. (76.2 mm) Pipe Material All metals and most plastics Consult GE for concrete, composite materials and highly corroded or lined pipes.
  • Accuracy
    • ±1% of reading (2in/50mm or greater pipe sizes) ±2% of reading (0.5in/15mm to <2in/50mm pipe sizes) Installation assumes a fully developed, symmetrical flow profile (typically 10 pipe diameters upstream and 5 pipe diameters downstream of straight pipe run). Final installation accuracy is a function of multiple factors including fluid, temperature range, pipe centricity among other factors.
  • Repeatability
    • ±0.2% of reading
  • Range (Bidirectional)
    • 0.1 to 40 ft/s (0.03 to 12.19 m/s)
  • Response Time
    • Up to 2 Hz
  • Measurement Parameters
    • Velocity, Volume, Mass, Energy, Total Flow
  • Channels
    • 1 or 2 channels
  • Display
    • Tablet with Android operating system (version 4.4 or greater), LCD capacitive touchscreen, 800 x 1280 resolution
  • Dimensions
    • 7 in. Tablet: 7.75 x 4.75 x 0.75 in. (196 x 120 x 19 mm) typical
    • 8 in. Tablet: 8.75 x 6.00 x 0.75 in. (222 x 152 x 19 mm) typical
  • Battery Life
    • >12 hours of continuous use
  • Battery Charger
    • 100 to 250 VAC (50/60 Hz)
  • Operating Temperature
    • 0 to 50°C (32 to 122°F)
  • Communication with Flow Transmitter
    • Bluetooth®
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number PT9-SYS-2C-1-A-A-SC
Product Name Portable Ultrasonic Flowmeter 2ch 110/120 VAC C-RR transducer
Meter Technology Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensors & Level sensors - Flow sensors thermal - PFLOW9015CL - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 0.0 to 3.53 SCFM (0.0 to 6 m³/hr)
Accuracy 2 ±%
View Details
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings UNION
Operating Pressure 15 psi (10.56 m H2O)
View Details
Thermal Mass Flow Sensor - FS7.4W - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Velocity Flow Meter
Operating Temperature -4 to 752 F (-20 to 400 C)
View Details
Pressure Sensing Digital Flowmeter™ with Data Logger -  - EXAIR
Specs
Meter Type Volumetric Flow Meter
Features Recorder / Totalizer Functions
Pipe Diameter 2.00 to 8.00 inch (50.8 to 203 mm)
View Details