DWYEROMEGA
TE-G-3 -- PTFE ORIFICE PLATE FLOWMETER 2.5" LINE SIZE,1.75"BORE,.7BETA
DwyerOmega
PTFE Orifice Plate Flowmeter 2.5" line size,1.75"bore,.7Beta
TE-G-3
Description
Product Highlights
2-1/2" line size
1.750" bore
0.7 Beta
water capacity: 320" d.p. W/C, 216.30 GPM flow
air capacity: 543.99 SCFM @ 14.7 psia, 939.56 SCFM @ 20 psig, 1798.86 SCFM @ 100 psig
Description
Product Highlights
2-1/2" line size
1.750" bore
0.7 Beta
water capacity: 320" d.p. W/C, 216.30 GPM flow
air capacity: 543.99 SCFM @ 14.7 psia, 939.56 SCFM @ 20 psig, 1798.86 SCFM @ 100 psig
Suppliers
PTFE Orifice Plate Flowmeter 2.5" line size,1.75"bore,.7Beta
TE-G-3
Product Highlights
2-1/2" line size
1.750" bore
0.7 Beta
water capacity: 320" d.p. W/C, 216.30 GPM flow
air capacity: 543.99 SCFM @ 14.7 psia, 939.56 SCFM @ 20 psig, 1798.86 SCFM @ 100 psig
Product Highlights
- 2-1/2" line size
- 1.750" bore
- 0.7 Beta
- water capacity: 320" d.p. W/C, 216.30 GPM flow
- air capacity: 543.99 SCFM @ 14.7 psia, 939.56 SCFM @ 20 psig, 1798.86 SCFM @ 100 psig
Supplier's Site
Technical Specifications
|
Product Category
|
Flow Meters |
|
Product Number
|
TE-G-3 |
|
Product Name
|
PTFE Orifice Plate Flowmeter 2.5" line size,1.75"bore,.7Beta |
|
Meter Technology
|
Orifice Plates
|
Unlock Full Specs
to access all available technical data
Similar Products
Meter Technology
Ultrasonic
Meter Type
Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
Features
Recorder / Totalizer Functions
View Details
Blacoh Fluid Control, Inc.
Meter Type
Volumetric Flow Meter
End Fittings
Socket Weld / Union; SOCKET WELD
Operating Pressure
15 psi (10.56 m H2O)
View Details
Plast-O-Matic Valves, Inc.
Meter Type
Volumetric Flow Meter
Additional Variables Measured
Temperature (optional feature)
Pipe Diameter
0.50 inch (12.7 mm)
View Details