DWYEROMEGA
TE-C-1 -- PTFE ORIFICE PLATE FLOWMETER 1" LINE SIZE,.300"BORE,.29 BETA
DwyerOmega
PTFE Orifice Plate Flowmeter 1" line size,.300"bore,.29 Beta
TE-C-1
Description
Product Highlights
1" line size
0.300" bore
0.29 Beta
water capacity: 20" d.p. W/C, 1.38 GPM flow
air capacity: 5.24 SCFM @ 14.7 psia, 8.11 SCFM @ 20 psig, 14.8 SCFM @ 100 psig
Description
Product Highlights
1" line size
0.300" bore
0.29 Beta
water capacity: 20" d.p. W/C, 1.38 GPM flow
air capacity: 5.24 SCFM @ 14.7 psia, 8.11 SCFM @ 20 psig, 14.8 SCFM @ 100 psig
Suppliers
PTFE Orifice Plate Flowmeter 1" line size,.300"bore,.29 Beta
TE-C-1
Product Highlights
1" line size
0.300" bore
0.29 Beta
water capacity: 20" d.p. W/C, 1.38 GPM flow
air capacity: 5.24 SCFM @ 14.7 psia, 8.11 SCFM @ 20 psig, 14.8 SCFM @ 100 psig
Product Highlights
- 1" line size
- 0.300" bore
- 0.29 Beta
- water capacity: 20" d.p. W/C, 1.38 GPM flow
- air capacity: 5.24 SCFM @ 14.7 psia, 8.11 SCFM @ 20 psig, 14.8 SCFM @ 100 psig
Supplier's Site
Technical Specifications
|
Product Category
|
Flow Meters |
|
Product Number
|
TE-C-1 |
|
Product Name
|
PTFE Orifice Plate Flowmeter 1" line size,.300"bore,.29 Beta |
|
Meter Technology
|
Orifice Plates
|
Unlock Full Specs
to access all available technical data
Similar Products
Angst+Pfister Sensors and Power
Meter Type
Mass Flow Meter
Gas Volumetric Flow Rate
7.06E-5 to 1.77 SCFM (1.20E-4 to 3 m³/hr)
Accuracy
2 ±%
View Details
Meter Type
Volumetric Flow Meter
Pipe Diameter
0.75 inch (19.05 mm)
Operating Pressure
145 psi (102 m H2O)
View Details
Hamamatsu Photonics Europe
Interface Options
Serial/Digital
View Details
PCE Instruments / PCE Americas Inc.
Meter Technology
Ultrasonic
Meter Type
Velocity Flow Meter
Operating Temperature
-22 to 320 F (-30 to 160 C)
View Details