DWYEROMEGA
TE-A-3 -- PTFE ORIFICE PLATE FLOWMETER .5" LINE SIZE,.430"BORE,.69BETA
DwyerOmega
PTFE Orifice Plate Flowmeter .5" line size,.430"bore,.69Beta
TE-A-3
Description
Product Highlights
1/2" line size
0.430" bore
0.69 Beta
water capacity: 320" d.p. W/C, 13.00 GPM flow
air capacity: 32.77 SCFM @ 14.7 psia, 56.15 SCFM @ 20 psig, 107.47 SCFM @ 100 psig
Description
Product Highlights
1/2" line size
0.430" bore
0.69 Beta
water capacity: 320" d.p. W/C, 13.00 GPM flow
air capacity: 32.77 SCFM @ 14.7 psia, 56.15 SCFM @ 20 psig, 107.47 SCFM @ 100 psig
Suppliers
PTFE Orifice Plate Flowmeter .5" line size,.430"bore,.69Beta
TE-A-3
Product Highlights
1/2" line size
0.430" bore
0.69 Beta
water capacity: 320" d.p. W/C, 13.00 GPM flow
air capacity: 32.77 SCFM @ 14.7 psia, 56.15 SCFM @ 20 psig, 107.47 SCFM @ 100 psig
Product Highlights
- 1/2" line size
- 0.430" bore
- 0.69 Beta
- water capacity: 320" d.p. W/C, 13.00 GPM flow
- air capacity: 32.77 SCFM @ 14.7 psia, 56.15 SCFM @ 20 psig, 107.47 SCFM @ 100 psig
Supplier's Site
Technical Specifications
|
Product Category
|
Flow Meters |
|
Product Number
|
TE-A-3 |
|
Product Name
|
PTFE Orifice Plate Flowmeter .5" line size,.430"bore,.69Beta |
|
Meter Technology
|
Orifice Plates
|
Unlock Full Specs
to access all available technical data
Similar Products
Angst+Pfister Sensors and Power
Meter Type
Mass Flow Meter
Gas Volumetric Flow Rate
1.77E-6 to 0.7062 SCFM (3.00E-6 to 1.2 m³/hr)
Accuracy
2 ±%
View Details
Meter Type
Volumetric Flow Meter
Pipe Diameter
2.50 inch (63.5 mm)
Operating Pressure
145 psi (102 m H2O)
View Details
Hamamatsu Photonics Europe
Interface Options
Serial/Digital
View Details
PCE Instruments / PCE Americas Inc.
Meter Technology
Ultrasonic
Meter Type
Velocity Flow Meter
Operating Temperature
-22 to 320 F (-30 to 160 C)
View Details