DwyerOmega 12"Orifice Plate Flowmeter 200"H2O OP-O-3

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 12" line size 8.400" bore 0.70 Beta water capacity: 320" d.p. W/C, 4930.86 GPM flow air capacity: 200" d.p. W/C, 12430.00 SCFM @ 14.7 psia, 21397.00 SCFM @ 20 psig, 41089.02 SCFM @ 100 psig 30 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 12" line size 8.400" bore 0.70 Beta water capacity: 320" d.p. W/C, 4930.86 GPM flow air capacity: 200" d.p. W/C, 12430.00 SCFM @ 14.7 psia, 21397.00 SCFM @ 20 psig, 41089.02 SCFM @ 100 psig 30 lb

Suppliers

Company
Product
Description
Supplier Links
12
Rochester, NY, USA
12"Orifice Plate Flowmeter 200"H2O
OP-O-3
12"Orifice Plate Flowmeter 200"H2O OP-O-3
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 12" line size 8.400" bore 0.70 Beta water capacity: 320" d.p. W/C, 4930.86 GPM flow air capacity: 200" d.p. W/C, 12430.00 SCFM @ 14.7 psia, 21397.00 SCFM @ 20 psig, 41089.02 SCFM @ 100 psig 30 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • 12" line size
  • 8.400" bore
  • 0.70 Beta
  • water capacity: 320" d.p. W/C, 4930.86 GPM flow
  • air capacity: 200" d.p. W/C, 12430.00 SCFM @ 14.7 psia, 21397.00 SCFM @ 20 psig, 41089.02 SCFM @ 100 psig
  • 30 lb
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number OP-O-3
Product Name 12"Orifice Plate Flowmeter 200"H2O
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 199335036 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 2.00 inch (50.8 mm)
Process Media Type Liquid
View Details
Flow Sensors - 2891445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Gas
Operating Pressure 145 psi (102 m H2O)
View Details
Lateral flow readers series THETA ® - C16723-60 - Hamamatsu Photonics Europe
Specs
Interface Options Serial/Digital
View Details
Process Cooling Water Stick - PCWR100BEPT-PV - Plast-O-Matic Valves, Inc.
Specs
Meter Type Volumetric Flow Meter
Additional Variables Measured Temperature (optional feature)
Pipe Diameter 1.00 inch (25.4 mm)
View Details