DwyerOmega PTFE orifice plate flowmeter, 1-1/2 lin TE-E-2

Description
PTFE orifice plate flowmeter, 1-1/2 lin
Request a Quote
Description
PTFE orifice plate flowmeter, 1-1/2 lin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PTFE orifice plate flowmeter, 1-1/2 lin
TE-E-2
PTFE orifice plate flowmeter, 1-1/2 lin TE-E-2
PTFE orifice plate flowmeter, 1-1/2 lin

PTFE orifice plate flowmeter, 1-1/2 lin

Buy Now
PTFE Orifice Plate Flowmeter 1.5
Rochester, NY, USA
PTFE Orifice Plate Flowmeter 1.5" line size,.8" bore,.5 Beta
TE-E-2
PTFE Orifice Plate Flowmeter 1.5" line size,.8" bore,.5 Beta TE-E-2
Product Highlights 1-1/2" line size 0.800" bore 0.5 Beta water capacity: 100" d.p. W/C, 22.73 GPM flow air capacity: 80.82 SCFM @ 14.7 psia, 129.68 SCFM @ 20 psig, 241.5 SCFM @ 100 psig

Product Highlights

  • 1-1/2" line size
  • 0.800" bore
  • 0.5 Beta
  • water capacity: 100" d.p. W/C, 22.73 GPM flow
  • air capacity: 80.82 SCFM @ 14.7 psia, 129.68 SCFM @ 20 psig, 241.5 SCFM @ 100 psig
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Transcat, Inc.
Product Category Flow Meters Flow Meters
Product Number TE-E-2 TE-E-2
Product Name PTFE orifice plate flowmeter, 1-1/2 lin PTFE Orifice Plate Flowmeter 1.5" line size,.8" bore,.5 Beta
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 198801884 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -10 to 200 F (-23 to 93 C)
Pipe Diameter 0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details
Liquid Flow Sensor, 25Bar, 9-36Vdc; Flow Rate Min Te Connectivity - 07X2389 - Newark, An Avnet Company
Specs
Meter Type Volumetric Flow Meter
Product Standards RoHS
Process Media Type Liquid
View Details
Ultrasonic flowmeter (TIME DELTA-C) - FSV-2,FSS,FLY - Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details