DWYEROMEGA
TE-J-3 -- PTFE ORIFICE PLATE FLOWMETER 4" LINE SIZE, 2.8" BORE,.7 BETA
DwyerOmega
PTFE Orifice Plate Flowmeter 4" line size, 2.8" bore,.7 Beta
TE-J-3
Description
Product Highlights
4" line size
2.800" bore
0.7 Beta
water capacity: 320" d.p. W/C, 547.11 GPM flow
air capacity: 1380.03 SCFM @ 14.7 psia, 2373.02 SCFM @ 20 psig, 4553.68 SCFM @ 100 psig
Description
Product Highlights
4" line size
2.800" bore
0.7 Beta
water capacity: 320" d.p. W/C, 547.11 GPM flow
air capacity: 1380.03 SCFM @ 14.7 psia, 2373.02 SCFM @ 20 psig, 4553.68 SCFM @ 100 psig
Suppliers
PTFE Orifice Plate Flowmeter 4" line size, 2.8" bore,.7 Beta
TE-J-3
Product Highlights
4" line size
2.800" bore
0.7 Beta
water capacity: 320" d.p. W/C, 547.11 GPM flow
air capacity: 1380.03 SCFM @ 14.7 psia, 2373.02 SCFM @ 20 psig, 4553.68 SCFM @ 100 psig
Product Highlights
- 4" line size
- 2.800" bore
- 0.7 Beta
- water capacity: 320" d.p. W/C, 547.11 GPM flow
- air capacity: 1380.03 SCFM @ 14.7 psia, 2373.02 SCFM @ 20 psig, 4553.68 SCFM @ 100 psig
Supplier's Site
Technical Specifications
|
Product Category
|
Flow Meters |
|
Product Number
|
TE-J-3 |
|
Product Name
|
PTFE Orifice Plate Flowmeter 4" line size, 2.8" bore,.7 Beta |
|
Meter Technology
|
Orifice Plates
|
Unlock Full Specs
to access all available technical data
Similar Products
Meter Technology
Ultrasonic
Meter Type
Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
Features
Recorder / Totalizer Functions
View Details
Meter Technology
Thermal
Meter Type
Volumetric Flow Meter
Operating Temperature
32 to 122 F (0 to 50 C)
View Details
2 suppliers
Blacoh Fluid Control, Inc.
Meter Type
Volumetric Flow Meter
End Fittings
In-line Flanged; FLANGE, US, 150# CLASS
Operating Pressure
15 psi (10.56 m H2O)
View Details
Plast-O-Matic Valves, Inc.
Meter Type
Volumetric Flow Meter
Additional Variables Measured
Temperature (optional feature)
Pipe Diameter
1.50 inch (38.1 mm)
View Details