DWYEROMEGA
TE-J-1 -- PTFE ORIFICE PLATE FLOWMETER 4" LINE SIZE, 1.2" BORE,.3 BETA
DwyerOmega
PTFE Orifice Plate Flowmeter 4" line size, 1.2" bore,.3 Beta
TE-J-1
Description
Product Highlights
4" line size
1.200" bore
0.3 Beta
water capacity: 20" d.p. W/C, 22.03 GPM flow
air capacity: 83.58 SCFM @ 14.7 psia, 129.44 SCFM @ 20 psig, 236.48 SCFM @ 100 psig
Description
Product Highlights
4" line size
1.200" bore
0.3 Beta
water capacity: 20" d.p. W/C, 22.03 GPM flow
air capacity: 83.58 SCFM @ 14.7 psia, 129.44 SCFM @ 20 psig, 236.48 SCFM @ 100 psig
Suppliers
PTFE Orifice Plate Flowmeter 4" line size, 1.2" bore,.3 Beta
TE-J-1
Product Highlights
4" line size
1.200" bore
0.3 Beta
water capacity: 20" d.p. W/C, 22.03 GPM flow
air capacity: 83.58 SCFM @ 14.7 psia, 129.44 SCFM @ 20 psig, 236.48 SCFM @ 100 psig
Product Highlights
- 4" line size
- 1.200" bore
- 0.3 Beta
- water capacity: 20" d.p. W/C, 22.03 GPM flow
- air capacity: 83.58 SCFM @ 14.7 psia, 129.44 SCFM @ 20 psig, 236.48 SCFM @ 100 psig
Supplier's Site
Technical Specifications
|
Product Category
|
Flow Meters |
|
Product Number
|
TE-J-1 |
|
Product Name
|
PTFE Orifice Plate Flowmeter 4" line size, 1.2" bore,.3 Beta |
|
Meter Technology
|
Orifice Plates
|
Unlock Full Specs
to access all available technical data
Similar Products
Meter Technology
Ultrasonic
Meter Type
Velocity Flow Meter
Features
Recorder / Totalizer Functions (optional feature)
View Details
Product Standards
RoHS
Operating Temperature
32 to 122 F (0 to 50 C)
View Details
Blacoh Fluid Control, Inc.
Meter Type
Volumetric Flow Meter
End Fittings
Socket Weld / Union; SOCKET WELD
Operating Pressure
15 psi (10.56 m H2O)
View Details
Plast-O-Matic Valves, Inc.
Meter Type
Volumetric Flow Meter
Additional Variables Measured
Temperature (optional feature)
Pipe Diameter
0.50 inch (12.7 mm)
View Details