DwyerOmega 6"Orifice Plate Flowmeter 20"H2O OP-L-1

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 6" line size 1.800" bore 0.30 Beta water capacity: 20" d.p. W/C, 49.46 GPM flow air capacity: 20" d.p. W/C, 187.86 SCFM @ 14.7 psia, 291 SCFM @ 20 psig, 531.75 SCFM @ 100 psig 10 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 6" line size 1.800" bore 0.30 Beta water capacity: 20" d.p. W/C, 49.46 GPM flow air capacity: 20" d.p. W/C, 187.86 SCFM @ 14.7 psia, 291 SCFM @ 20 psig, 531.75 SCFM @ 100 psig 10 lb

Suppliers

Company
Product
Description
Supplier Links
6
Rochester, NY, USA
6"Orifice Plate Flowmeter 20"H2O
OP-L-1
6"Orifice Plate Flowmeter 20"H2O OP-L-1
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 6" line size 1.800" bore 0.30 Beta water capacity: 20" d.p. W/C, 49.46 GPM flow air capacity: 20" d.p. W/C, 187.86 SCFM @ 14.7 psia, 291 SCFM @ 20 psig, 531.75 SCFM @ 100 psig 10 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • 6" line size
  • 1.800" bore
  • 0.30 Beta
  • water capacity: 20" d.p. W/C, 49.46 GPM flow
  • air capacity: 20" d.p. W/C, 187.86 SCFM @ 14.7 psia, 291 SCFM @ 20 psig, 531.75 SCFM @ 100 psig
  • 10 lb
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number OP-L-1
Product Name 6"Orifice Plate Flowmeter 20"H2O
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 - data-transfer - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
View Details
M335 And M350 Flowmeter 2 - 630247013 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Lateral flow readers series THETA ® - C16723-60 - Hamamatsu Photonics Europe
Specs
Interface Options Serial/Digital
View Details
Flow Sensors - Industrial - 2171-SFAH-10B-Q6S-PNLK-PNVBA-M8-ND - DigiKey
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details