DwyerOmega 0"Orifice Plate Flowmeter 200"H2O OP-H-3

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 3" line size 2.150" bore 0.70 Beta water capacity: 320" d.p. W/C, 324.16 GPM flow air capacity: 200" d.p. W/C, 816.7 SCFM @ 14.7 psia, 1404.95 SCFM @ 20 psig, 2696.28 SCFM @ 100 psig 5 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 3" line size 2.150" bore 0.70 Beta water capacity: 320" d.p. W/C, 324.16 GPM flow air capacity: 200" d.p. W/C, 816.7 SCFM @ 14.7 psia, 1404.95 SCFM @ 20 psig, 2696.28 SCFM @ 100 psig 5 lb

Suppliers

Company
Product
Description
Supplier Links
0
Rochester, NY, USA
0"Orifice Plate Flowmeter 200"H2O
OP-H-3
0"Orifice Plate Flowmeter 200"H2O OP-H-3
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 3" line size 2.150" bore 0.70 Beta water capacity: 320" d.p. W/C, 324.16 GPM flow air capacity: 200" d.p. W/C, 816.7 SCFM @ 14.7 psia, 1404.95 SCFM @ 20 psig, 2696.28 SCFM @ 100 psig 5 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • 3" line size
  • 2.150" bore
  • 0.70 Beta
  • water capacity: 320" d.p. W/C, 324.16 GPM flow
  • air capacity: 200" d.p. W/C, 816.7 SCFM @ 14.7 psia, 1404.95 SCFM @ 20 psig, 2696.28 SCFM @ 100 psig
  • 5 lb
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number OP-H-3
Product Name 0"Orifice Plate Flowmeter 200"H2O
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

Flow sensors & Level sensors - Flow sensors thermal - PFLOW4008 - Angst+Pfister Sensors and Power
Specs
Meter Type Mass Flow Meter
Gas Volumetric Flow Rate 7.06E-5 to 1.77 SCFM (1.20E-4 to 3 m³/hr)
Accuracy 5 ±%
View Details
CALIBRATION COLUMNS - CG-CPVC500 - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Meter Type Volumetric Flow Meter
End Fittings In-line Threaded; FNPT
Operating Pressure 15 psi (10.56 m H2O)
View Details
Thermal Mass Flow Sensor - FS7 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Velocity Flow Meter
Operating Temperature -4 to 302 F (-20 to 150 C)
View Details
Hot Tap Digital Flowmeter -  - EXAIR
Specs
Meter Technology Two Flow Sensing Probes
Meter Type Volumetric Flow Meter
Features Recorder / Totalizer Functions (optional feature)
View Details