DwyerOmega 2.5"Orifice Plate Flowmeter 20"H2O OP-G-1

Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 2.5" line size 0.750" bore 0.30 Beta water capacity: 20" d.p. W/C, 8.63 GPM flow air capacity: 20" d.p. W/C, 32.71 SCFM @ 14.7 psia, 50.64 SCFM @ 20 psig, 92.48 SCFM @ 100 psig 4 lb
Description
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 2.5" line size 0.750" bore 0.30 Beta water capacity: 20" d.p. W/C, 8.63 GPM flow air capacity: 20" d.p. W/C, 32.71 SCFM @ 14.7 psia, 50.64 SCFM @ 20 psig, 92.48 SCFM @ 100 psig 4 lb

Suppliers

Company
Product
Description
Supplier Links
2.5
Rochester, NY, USA
2.5"Orifice Plate Flowmeter 20"H2O
OP-G-1
2.5"Orifice Plate Flowmeter 20"H2O OP-G-1
Product Highlights Mounted with standard flanges Standard "corner tap" configuration Corrosion free material Simplified installation Built in metering taps (1/4" female NPT STD) Proven through a wide range of applications for accuracy and energy efficiency Assures long term reliability and accuracy 2.5" line size 0.750" bore 0.30 Beta water capacity: 20" d.p. W/C, 8.63 GPM flow air capacity: 20" d.p. W/C, 32.71 SCFM @ 14.7 psia, 50.64 SCFM @ 20 psig, 92.48 SCFM @ 100 psig 4 lb

Product Highlights

  • Mounted with standard flanges
  • Standard "corner tap" configuration
  • Corrosion free material
  • Simplified installation
  • Built in metering taps (1/4" female NPT STD)
  • Proven through a wide range of applications for accuracy and energy efficiency
  • Assures long term reliability and accuracy
  • 2.5" line size
  • 0.750" bore
  • 0.30 Beta
  • water capacity: 20" d.p. W/C, 8.63 GPM flow
  • air capacity: 20" d.p. W/C, 32.71 SCFM @ 14.7 psia, 50.64 SCFM @ 20 psig, 92.48 SCFM @ 100 psig
  • 4 lb
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number OP-G-1
Product Name 2.5"Orifice Plate Flowmeter 20"H2O
Meter Technology Orifice Plates
Unlock Full Specs
to access all available technical data

Similar Products

HY COMP - hy-comp - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
View Details
M335 And M350 Flowmeter 2 - 630247013 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Flow transmitter - SFTE-10U-Q4-B-2.5K - Festo Corporation
Specs
Meter Technology Thermal
Meter Type Volumetric Flow Meter
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
2 suppliers