DwyerOmega RateMaster Flowmeter,2"Scale, 1-10SCFH Air w/NIST Cert. RMA-5-NIST

Description
Product Highlights Easy to read design - The direct reading scales eliminate troublesome conversions. Special integral flow guides stabilize the float throughout the range to keep it from hunting or wandering in the bore. The float is highly visible against a white background. Construction assures accuracy - All Rate-Master® flowmeter bodies are injection molded of tough, clear, shatter-proof polycarbonate plastic around a precision tapered pin. The result is accurate and repeatable readings. The single piece plastic body is mounted to a stainless steel back bone into which pipe thread inserts are welded to absorb piping torque. Precision metering valves of brass or stainless steel (specify BV or SSV on order) are available as an optional extra and permit precise flow adjustments. For vacuum applications, Model RMA units are available with top mounted valves (specify TMV in the model number). Installation is simple - The Rate-Master® flowmeter can e neatly through-panel mounted to keep flow tube centers in the same plane as the panel surface or surface mounted on the panel by means of tapped holes in the backbone. When through-panel mounted, the bezel automatically positions the instrument at the correct depth in the panel cutout. Surface mounted units can also be held in place by the piping. All mounting hardware plus installation and operating instructions are included. Easy-to-Interchange bodies - Within a given Series Rate-Master® flowmeter bodies can be instantly interchanged. Simply "unplug" the body from backbone and replace it with another. O-rings provide a tight seal on inlet and outlet. Piping remains undisturbed. Interchangeability is useful where different scale ranges are sometimes required at the same location in the laboratory or plant. Cleaning is easy - To release the plastic flowmeter body from the stainless steel backbone, just remove four screws. Pipe thread flow connections remain undisturbed. Remove the slide cover and the plug ball stop, clean the flow tube with soap and water and reassemble. It’s that simple.
Description
Product Highlights Easy to read design - The direct reading scales eliminate troublesome conversions. Special integral flow guides stabilize the float throughout the range to keep it from hunting or wandering in the bore. The float is highly visible against a white background. Construction assures accuracy - All Rate-Master® flowmeter bodies are injection molded of tough, clear, shatter-proof polycarbonate plastic around a precision tapered pin. The result is accurate and repeatable readings. The single piece plastic body is mounted to a stainless steel back bone into which pipe thread inserts are welded to absorb piping torque. Precision metering valves of brass or stainless steel (specify BV or SSV on order) are available as an optional extra and permit precise flow adjustments. For vacuum applications, Model RMA units are available with top mounted valves (specify TMV in the model number). Installation is simple - The Rate-Master® flowmeter can e neatly through-panel mounted to keep flow tube centers in the same plane as the panel surface or surface mounted on the panel by means of tapped holes in the backbone. When through-panel mounted, the bezel automatically positions the instrument at the correct depth in the panel cutout. Surface mounted units can also be held in place by the piping. All mounting hardware plus installation and operating instructions are included. Easy-to-Interchange bodies - Within a given Series Rate-Master® flowmeter bodies can be instantly interchanged. Simply "unplug" the body from backbone and replace it with another. O-rings provide a tight seal on inlet and outlet. Piping remains undisturbed. Interchangeability is useful where different scale ranges are sometimes required at the same location in the laboratory or plant. Cleaning is easy - To release the plastic flowmeter body from the stainless steel backbone, just remove four screws. Pipe thread flow connections remain undisturbed. Remove the slide cover and the plug ball stop, clean the flow tube with soap and water and reassemble. It’s that simple.

Suppliers

Company
Product
Description
Supplier Links
RateMaster Flowmeter,2
Rochester, NY, USA
RateMaster Flowmeter,2"Scale, 1-10SCFH Air w/NIST Cert.
RMA-5-NIST
RateMaster Flowmeter,2"Scale, 1-10SCFH Air w/NIST Cert. RMA-5-NIST
Product Highlights Easy to read design - The direct reading scales eliminate troublesome conversions. Special integral flow guides stabilize the float throughout the range to keep it from hunting or wandering in the bore. The float is highly visible against a white background. Construction assures accuracy - All Rate-Master® flowmeter bodies are injection molded of tough, clear, shatter-proof polycarbonate plastic around a precision tapered pin. The result is accurate and repeatable readings. The single piece plastic body is mounted to a stainless steel back bone into which pipe thread inserts are welded to absorb piping torque. Precision metering valves of brass or stainless steel (specify BV or SSV on order) are available as an optional extra and permit precise flow adjustments. For vacuum applications, Model RMA units are available with top mounted valves (specify TMV in the model number). Installation is simple - The Rate-Master® flowmeter can e neatly through-panel mounted to keep flow tube centers in the same plane as the panel surface or surface mounted on the panel by means of tapped holes in the backbone. When through-panel mounted, the bezel automatically positions the instrument at the correct depth in the panel cutout. Surface mounted units can also be held in place by the piping. All mounting hardware plus installation and operating instructions are included. Easy-to-Interchange bodies - Within a given Series Rate-Master® flowmeter bodies can be instantly interchanged. Simply "unplug" the body from backbone and replace it with another. O-rings provide a tight seal on inlet and outlet. Piping remains undisturbed. Interchangeability is useful where different scale ranges are sometimes required at the same location in the laboratory or plant. Cleaning is easy - To release the plastic flowmeter body from the stainless steel backbone, just remove four screws. Pipe thread flow connections remain undisturbed. Remove the slide cover and the plug ball stop, clean the flow tube with soap and water and reassemble. It’s that simple.

Product Highlights

  • Easy to read design - The direct reading scales eliminate troublesome conversions.
  • Special integral flow guides stabilize the float throughout the range to keep it from hunting or wandering in the bore.
  • The float is highly visible against a white background.
  • Construction assures accuracy - All Rate-Master® flowmeter bodies are injection molded of tough, clear, shatter-proof polycarbonate plastic around a precision tapered pin.
  • The result is accurate and repeatable readings.
  • The single piece plastic body is mounted to a stainless steel back bone into which pipe thread inserts are welded to absorb piping torque.
  • Precision metering valves of brass or stainless steel (specify BV or SSV on order) are available as an optional extra and permit precise flow adjustments.
  • For vacuum applications, Model RMA units are available with top mounted valves (specify TMV in the model number).
  • Installation is simple - The Rate-Master® flowmeter can e neatly through-panel mounted to keep flow tube centers in the same plane as the panel surface or surface mounted on the panel by means of tapped holes in the backbone.
  • When through-panel mounted, the bezel automatically positions the instrument at the correct depth in the panel cutout.
  • Surface mounted units can also be held in place by the piping.
  • All mounting hardware plus installation and operating instructions are included.
  • Easy-to-Interchange bodies - Within a given Series Rate-Master® flowmeter bodies can be instantly interchanged.
  • Simply "unplug" the body from backbone and replace it with another.
  • O-rings provide a tight seal on inlet and outlet.
  • Piping remains undisturbed.
  • Interchangeability is useful where different scale ranges are sometimes required at the same location in the laboratory or plant.
  • Cleaning is easy - To release the plastic flowmeter body from the stainless steel backbone, just remove four screws.
  • Pipe thread flow connections remain undisturbed.
  • Remove the slide cover and the plug ball stop, clean the flow tube with soap and water and reassemble. It’s that simple.
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Flow Meters
Product Number RMA-5-NIST
Product Name RateMaster Flowmeter,2"Scale, 1-10SCFH Air w/NIST Cert.
Gas Volumetric Flow Rate 0.0167 to 0.1667 SCFM (0.0283 to 0.2833 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 TIGER - small-quantity-delivery - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
Liquid Volumetric Flow Rate 7.92 to 264.00 GPM (30 to 1000 L/min)
View Details
D6F series MEMS flow sensor (Flow Rate/ Velocity) - D6F-P0010A2 - Aratas America LLC
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
Liquid Volumetric Flow Rate 0.00 to 0.26 GPM (0.0 to 1 L/min)
View Details
2 suppliers
Ultrasonic In-Line Gas Flow Meter - PanaFlow Z1G / Z2G - Panametrics
Specs
Meter Technology Ultrasonic
Meter Type Mass Flow Meter; Velocity Flow Meter
Features Recorder / Totalizer Functions
View Details
Thermal Mass Flow Sensor - MicroFlow - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Volumetric Flow Meter
Mounting Insertion
View Details